Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Texas Instruments CDC960DLR
CDC960DLR
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK DRVR 200 MHZ 48-SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC960DLR Datasheet
History Price: $2.10000
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CDC960DLR Specification
Specification
Part No
CDC960DLR
Category
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
AMD CPU
Input
Crystal
Output
LVTTL
Number of Circuits
1
Ratio - Input:Output
1:17
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
CDC960DLR PDF Datasheet
CDC960DLR Datasheet
Click and Download: CDC960DLR Datasheet
CDC960DLR Related Parts
CDC924DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC960DL
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLRG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDCD5704PW
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
CDC960DLR Compare Parts
CDC960DLR vs CDCUA877ZQLR
CDC960DLR vs CDCUA877NMKT
CDC960DLR vs CDCUA877NMKR
CDC960DLR vs CDCU877ZQLT
CDC960DLR vs CDCU877ZQLR
CDC960DLR vs CDCU877RTBT
CDC960DLR vs CDCU877RTBR
CDC960DLR vs CDCU877RHATG4
CDC960DLR vs CDCU877RHAT
CDC960DLR vs CDCU877RHARG4
CDC960DLR vs CDCU877RHAR
CDC960DLR vs CDCU877GQLT
CDC960DLR vs CDCU877GQLR
CDC960DLR vs CDCU877BZQLT
CDC960DLR vs CDCU877BZQLR
CDC960DLR vs CDCU877AZQLR
CDC960DLR vs CDCU877ARTBT
CDC960DLR vs CDCU877ARTBR
CDC960DLR vs CDCU877ARHAT
CDC960DLR vs CDCU877ARHARG4
CDC960DLR vs CDCU877ARHAR
CDC960DLR vs CDCU877ANMKT
CDC960DLR vs CDCU877ANMKR
CDC960DLR vs CDCU877AGQLT
CDC960DLR vs CDCU877AGQLR
CDC960DLR vs CDCU2A877ZQLT
CDC960DLR vs CDCU2A877ZQLR
CDC960DLR vs CDCU2A877NMKT
CDC960DLR vs CDCU2A877NMKR
CDC960DLR vs CDCR83DBQRG4
CDC960DLR vs CDCR83DBQR
CDC960DLR vs CDCR83DBQG4
CDC960DLR vs CDCR83DBQ
CDC960DLR vs CDCR83ADBQRG4
CDC960DLR vs CDCR83ADBQR
CDC960DLR vs CDCR83ADBQG4
CDC960DLR vs CDCR83ADBQ
CDC960DLR vs CDCR81DBQRG4
CDC960DLR vs CDCR81DBQR
CDC960DLR vs CDCR61APWRG4
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller