Output Type
-
Open-Collector
Voltage - Supply, Single/Dual (?
-
10V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
-
1.5mV @ 5V
Current - Input Bias (Max)
-
0.5μA @ 5V
Current - Output (Typ)
-
75mA
Current - Quiescent (Max)
-
3.2mA
Propagation Delay (Max)
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-99
TO-99