Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Analog Devices CMP01BICJ
CMP01BICJ
Active
Linear - Comparators
Description:
IC COMPARATOR TO99
Manufacturer:
Analog Devices
Datasheet:
CMP01BICJ Datasheet
History Price: $9.11000
In Stock: 23520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMP01BICJ Specification
Specification
Part No
CMP01BICJ
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
TO-99-8 Metal Can
Mounting Type
Through Hole
Supplier Device Package
TO-99
CMP01BICJ PDF Datasheet
CMP01BICJ Datasheet
Click and Download: CMP01BICJ Datasheet
CMP01BICJ Related Parts
CMP01CJ
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP01J/883C
Analog Devices
IC COMPARATOR 1 GEN PUR TO99
CMP02BICP
Analog Devices
IC COMPARATOR 8DIP
CMP02CJ
Analog Devices
IC COMPARATOR TO99
CMP04FS
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FS-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP04FSZ-REEL
Analog Devices
IC COMPARATOR 4 GEN PUR 14SOIC
CMP05BJ
Analog Devices
IC COMPARATOR TO99-8
CMP05CJ
Analog Devices
IC COMPARATOR TO99-8
CMP05GJ
Analog Devices
IC COMPARATOR TO99-8
CMP01BICJ Compare Parts
CMP01BICJ vs CMP402GSZ
CMP01BICJ vs CMP402GS-REEL
CMP01BICJ vs CMP402GS
CMP01BICJ vs CMP402GRUZ-REEL
CMP01BICJ vs CMP402GRU-REEL
CMP01BICJ vs CMP402GP
CMP01BICJ vs CMP401GSZ-REEL
CMP01BICJ vs CMP401GSZ
CMP01BICJ vs CMP401GS-REEL
CMP01BICJ vs CMP401GS
CMP01BICJ vs CMP401GRUZ-REEL
CMP01BICJ vs CMP401GRU-REEL
CMP01BICJ vs CMP08FZ
CMP01BICJ vs CMP05GZ
CMP01BICJ vs CMP05GJ
CMP01BICJ vs CMP05CJ
CMP01BICJ vs CMP05BJ
CMP01BICJ vs CMP04FSZ-REEL
CMP01BICJ vs CMP04FSZ
CMP01BICJ vs CMP04FS-REEL
CMP01BICJ vs CMP04FS
CMP01BICJ vs CMP02CJ
CMP01BICJ vs CMP02BICP
CMP01BICJ vs CMP01J/883C
CMP01BICJ vs CMP01J
CMP01BICJ vs CMP01CJ
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund