☰
CMP01BICJ
CMP01BICJ
Active
Description:  IC COMPARATOR TO99
Manufacturer:  Analog Devices
Datasheet:   CMP01BICJ Datasheet
History Price: $9.11000
In Stock: 23520
CMP01BICJ vs CMP04FS
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
General Purpose
Number of Elements
-
4
Output Type
-
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
-
3.3V ~ 36V, ?.65V ~ 18V
Voltage - Input Offset (Max)
-
1mV @ 5V
Current - Input Bias (Max)
-
0.1μA @ 5V
Current - Output (Typ)
-
16mA @ 5V
Current - Quiescent (Max)
-
3mA
CMRR, PSRR (Typ)
-
100dB CMRR, 100dB PSRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
TO-99-8 Metal Can
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-99
14-SOIC