☰
CMP08FZ
CMP08FZ
Active
Description:  IC COMPARATOR 1 GEN PUR 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   CMP08FZ Datasheet
History Price: $3.72000
In Stock: 27200
CMP08FZ vs CMP01BICJ
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
-
Number of Elements
1
-
Output Type
Complementary
-
Voltage - Supply, Single/Dual (?
-
-
Voltage - Input Offset (Max)
2.5V @ 5V
-
Current - Input Bias (Max)
-
-
Current - Output (Typ)
360mA
-
Current - Quiescent (Max)
26mA, 15mA
-
CMRR, PSRR (Typ)
80dB (Min), 80dB (Min)
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
8-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-CERDIP
TO-99