Voltage - Supply, Single/Dual (?
?V
-
Voltage - Input Offset (Max)
3mV @ 5V
-
Current - Input Bias (Max)
3μA @ 5V
-
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA,1mA
-
CMRR, PSRR (Typ)
60dB CMRR, 60dB PSRR
-
Propagation Delay (Max)
30ns
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
TO-99