CMX602BP3
CMX602BP3
Obsolete
Description:  IC TELECOM INTERFACE 16TSSOP
Manufacturer:  CML Microcircuits
Datasheet:   CMX602BP3 Datasheet
History Price: Obsolete
In Stock: 10800
CMX602BP3 vs CMX7262Q1
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Calling Line Identifier
TWELP Vocoder
Interface
-
C-Bus
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
3V ~ 3.6V
Current - Supply
2mA
670μA
Power (Watts)
800 mW
3.5 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
64-VQFN (9x9)