Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ CML Microcircuits CMX602BP3
CMX602BP3
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 16TSSOP
Manufacturer:
CML Microcircuits
Datasheet:
CMX602BP3 Datasheet
History Price: Obsolete
In Stock: 48640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX602BP3 Specification
Specification
Part No
CMX602BP3
Category
Interface - Telecom
Manufacturer
CML Microcircuits
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Calling Line Identifier
Interface
-
Number of Circuits
1
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
2mA
Power (Watts)
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CMX602BP3 PDF Datasheet
CMX602BP3 Datasheet
Click and Download: CMX602BP3 Datasheet
CMX602BP3 Related Parts
CMX602BD4
CML Microcircuits
IC TELECOM INTERFACE 16TSSOP
CMX602BE4
CML Microcircuits
IC TELECOM INTERFACE 16TSSOP
CMX605D4
CML Microcircuits
IC TELECOM INTERFACE 16SOIC
CMX618L4
CML Microcircuits
IC TELECOM INTERFACE 48LQFP
CMX618Q3
CML Microcircuits
IC TELECOM INTERFACE 48VQFN
CMX631AD4
CML Microcircuits
IC TELECOM INTERFACE 16SOIC
CMX631AD5
CML Microcircuits
IC TELECOM INTERFACE 24SSOP
CMX638L4
CML Microcircuits
IC TELECOM INTERFACE 48LQFP
CMX638Q3
CML Microcircuits
IC TELECOM INTERFACE 48VQFN
CMX638Q3-TR1K
CML Microcircuits
IC TELECOM INTERFACE 48VQFN
CMX641AD2
CML Microcircuits
IC TELECOM INTERFACE 24SOIC
CMX654D4
CML Microcircuits
IC TELECOM INTERFACE 16SOIC
CMX602BP3 Compare Parts
CMX602BP3 vs CMX860D6
CMX602BP3 vs CMX860D1
CMX602BP3 vs CMX7262Q1
CMX602BP3 vs CMX7262L9
CMX602BP3 vs CMX7261Q1
CMX602BP3 vs CMX7261L9-TR1K
CMX602BP3 vs CMX7261L9
CMX602BP3 vs CMX683E4
CMX602BP3 vs CMX683D4
CMX602BP3 vs CMX673E3
CMX602BP3 vs CMX673D4
CMX602BP3 vs CMX654D4
CMX602BP3 vs CMX641AD2
CMX602BP3 vs CMX638Q3-TR1K
CMX602BP3 vs CMX638Q3
CMX602BP3 vs CMX638L4
CMX602BP3 vs CMX631AD5
CMX602BP3 vs CMX631AD4
CMX602BP3 vs CMX618Q3
CMX602BP3 vs CMX618L4
CMX602BP3 vs CMX605D4
CMX602BP3 vs CMX602BE4
CMX602BP3 vs CMX602BD4
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok