CMX602BP3
CMX602BP3
Obsolete
Description:  IC TELECOM INTERFACE 16TSSOP
Manufacturer:  CML Microcircuits
Datasheet:   CMX602BP3 Datasheet
History Price: Obsolete
In Stock: 10800
CMX602BP3 vs CMX860D1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Calling Line Identifier
Transceiver
Interface
-
C-Bus
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
2mA
9mA
Power (Watts)
800 mW
740 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
28-SOIC