CMX639D4
CMX639D4
Active
Description:  CVSD VOICE CODEC
Manufacturer:  CML Microcircuits
Datasheet:   CMX639D4 Datasheet
History Price: $22.08000
In Stock: 17200
CMX639D4 vs CMX649D3
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Data Interface
-
Serial
Resolution (Bits)
-
8 b, 16 b
Number of ADCs / DACs
-
1 / 1
Sigma Delta
No
No
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
-
-
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC