CMX639D4
CMX639D4
Active
Description:  CVSD VOICE CODEC
Manufacturer:  CML Microcircuits
Datasheet:   CMX639D4 Datasheet
History Price: $22.08000
In Stock: 17200
CMX639D4 Specification
Specification
Part No
CMX639D4
Category
Interface - CODECs
Manufacturer
CML Microcircuits
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Data Interface
-
Resolution (Bits)
-
Number of ADCs / DACs
-
Sigma Delta
No
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
CMX639D4 PDF Datasheet
CMX639D4 Related Parts
CMX639E2
CMX639E2
CML Microcircuits
CVSD VOICE CODEC
CMX639E2-TR1K
CMX639E2-TR1K
CML Microcircuits
CVSD VOICE CODEC
CMX649D3
CMX649D3
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM)
CMX649E3
CMX649E3
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM)
CMX655DQ6-TR1K
CMX655DQ6-TR1K
CML Microcircuits
IC VOICE CODEC 16BIT 24VQFN
CMX655DQ6
CMX655DQ6
CML Microcircuits
LINEAR IC'S
CMX655DQ6-Y
CMX655DQ6-Y
CML Microcircuits
ULTRA-LOW POWER VOICE CODEC
CMX639D4 Compare Parts
  • CMX639D4 vs CMX649E3
  • CMX639D4 vs CMX649D3
  • CMX639D4 vs CMX639E2-TR1K
  • CMX639D4 vs CMX639E2
  • CMX639D4 vs CMX655DQ6-Y
  • CMX639D4 vs CMX655DQ6
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.