Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ CML Microcircuits CMX7262Q1
CMX7262Q1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 64VQFN
Manufacturer:
CML Microcircuits
Datasheet:
CMX7262Q1 Datasheet
History Price: Obsolete
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMX7262Q1 vs CMX602BP3
Part No
CMX7262Q1
CMX602BP3
Category
Interface - Telecom
Interface - Telecom
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
TWELP Vocoder
Calling Line Identifier
Interface
C-Bus
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Current - Supply
670μA
2mA
Power (Watts)
3.5 W
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-VQFN (9x9)
16-TSSOP