CMX7262Q1
CMX7262Q1
Obsolete
Description:  IC TELECOM INTERFACE 64VQFN
Manufacturer:  CML Microcircuits
Datasheet:   CMX7262Q1 Datasheet
History Price: Obsolete
In Stock: 22400
CMX7262Q1 vs CMX683D4
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Last Time Buy
Function
TWELP Vocoder
Tone Detector
Interface
C-Bus
Parallel
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Current - Supply
670μA
1.5mA
Power (Watts)
3.5 W
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-VQFN (9x9)
16-SOIC