CMX683D4
CMX683D4
Last Time Buy
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  CML Microcircuits
Datasheet:   CMX683D4 Datasheet
History Price: $7.94000
In Stock: 24000
CMX683D4 Specification
Specification
Part No
CMX683D4
Category
Interface - Telecom
Manufacturer
CML Microcircuits
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Tone Detector
Interface
Parallel
Number of Circuits
1
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
1.5mA
Power (Watts)
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
CMX683D4 PDF Datasheet
CMX683D4 Related Parts
CMX602BD4
CMX602BD4
CML Microcircuits
IC TELECOM INTERFACE 16TSSOP
CMX602BE4
CMX602BE4
CML Microcircuits
IC TELECOM INTERFACE 16TSSOP
CMX602BP3
CMX602BP3
CML Microcircuits
IC TELECOM INTERFACE 16TSSOP
CMX605D4
CMX605D4
CML Microcircuits
IC TELECOM INTERFACE 16SOIC
CMX618L4
CMX618L4
CML Microcircuits
IC TELECOM INTERFACE 48LQFP
CMX618Q3
CMX618Q3
CML Microcircuits
IC TELECOM INTERFACE 48VQFN
CMX631AD4
CMX631AD4
CML Microcircuits
IC TELECOM INTERFACE 16SOIC
CMX631AD5
CMX631AD5
CML Microcircuits
IC TELECOM INTERFACE 24SSOP
CMX638L4
CMX638L4
CML Microcircuits
IC TELECOM INTERFACE 48LQFP
CMX638Q3
CMX638Q3
CML Microcircuits
IC TELECOM INTERFACE 48VQFN
CMX638Q3-TR1K
CMX638Q3-TR1K
CML Microcircuits
IC TELECOM INTERFACE 48VQFN
CMX641AD2
CMX641AD2
CML Microcircuits
IC TELECOM INTERFACE 24SOIC
CMX683D4 Compare Parts
  • CMX683D4 vs CMX860D6
  • CMX683D4 vs CMX860D1
  • CMX683D4 vs CMX7262Q1
  • CMX683D4 vs CMX7262L9
  • CMX683D4 vs CMX7261Q1
  • CMX683D4 vs CMX7261L9-TR1K
  • CMX683D4 vs CMX7261L9
  • CMX683D4 vs CMX683E4
  • CMX683D4 vs CMX673E3
  • CMX683D4 vs CMX673D4
  • CMX683D4 vs CMX654D4
  • CMX683D4 vs CMX641AD2
  • CMX683D4 vs CMX638Q3-TR1K
  • CMX683D4 vs CMX638Q3
  • CMX683D4 vs CMX638L4
  • CMX683D4 vs CMX631AD5
  • CMX683D4 vs CMX631AD4
  • CMX683D4 vs CMX618Q3
  • CMX683D4 vs CMX618L4
  • CMX683D4 vs CMX605D4
  • CMX683D4 vs CMX602BP3
  • CMX683D4 vs CMX602BE4
  • CMX683D4 vs CMX602BD4
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price