Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Silicon Labs CP2101
CP2101
Obsolete
Interface - Controllers
Description:
IC USB-TO-UART BRIDGE 28MLP
Manufacturer:
Silicon Labs
Datasheet:
CP2101 Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CP2101 vs CP2615-A02-GM
Part No
CP2101
CP2615-A02-GM
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Silicon Labs
Silicon Labs
Series
-
USBXpress
Packaging
Tube
Tube
Status
Obsolete
Not For New Designs
Programmable
-
-
Protocol
USB
USB
Function
Bridge, USB to UART
Bridge, USB to I2S
Interface
UART
I2C, I2S, UART
Standards
USB 2.0
USB 2.0
Voltage - Supply
3V ~ 3.6V
2.7V ~ 3.6V
Current - Supply
25mA
20.2mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
28-MLP (5x5)
32-QFN (5x5)