CP2615-A02-GM
CP2615-A02-GM
Not For New Designs
Description:  IC USB TO I2S BRIDGE 32QFN
Manufacturer:  Silicon Labs
History Price: $10.82000
In Stock: 40400
CP2615-A02-GM Specification
Specification
Part No
CP2615-A02-GM
Category
Interface - Controllers
Manufacturer
Silicon Labs
Series
USBXpress
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to I2S
Interface
I2C, I2S, UART
Standards
USB 2.0
Voltage - Supply
2.7V ~ 3.6V
Current - Supply
20.2mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
CP2615-A02-GM PDF Datasheet
CP2615-A02-GM Related Parts
CP2101
CP2101
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2101-GM
CP2101-GM
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101-GMR
CP2101-GMR
Silicon Labs
IC CTRLR BRIDGE USB-UART 28MLP
CP2101R
CP2101R
Silicon Labs
IC USB-TO-UART BRIDGE 28MLP
CP2102-GM
CP2102-GM
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102-GMR
CP2102-GMR
Silicon Labs
IC USB-TO-UART BRIDGE 28VQFN
CP2102N-A01-GQFN20
CP2102N-A01-GQFN20
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN20R
CP2102N-A01-GQFN20R
Silicon Labs
IC BRIDGE USB TO UART 20QFN
CP2102N-A01-GQFN24
CP2102N-A01-GQFN24
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN24R
CP2102N-A01-GQFN24R
Silicon Labs
IC BRIDGE USB TO UART 24QFN
CP2102N-A01-GQFN28
CP2102N-A01-GQFN28
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2102N-A01-GQFN28R
CP2102N-A01-GQFN28R
Silicon Labs
IC BRIDGE USB TO UART 28QFN
CP2615-A02-GM Description
Overview
The Silicon Labs CP2615-A02-GM is a highly integrated, fixed-function USB-to-I²S audio bridge controller designed to enable USB digital audio functionality in embedded systems with minimal firmware development. It allows developers to connect USB audio sources to I²S-based audio DACs or codecs without writing USB stacks or drivers, greatly simplifying system design. The device supports USB Audio Class 1.0 compliance and enables stereo, 16-bit, 48 kHz audio data streaming with optional HID-based control interfaces.

Core Features

* Fixed-Function USB Audio Bridge: No firmware development is required. The CP2615 functions as a USB Audio Class 1.0 device, which is natively supported by major operating systems (Windows, macOS, Linux, Android).
* Integrated USB Transceiver: On-chip full-speed USB 2.0 transceiver with full compliance to the USB 2.0 specification.
* USB Audio Class 1.0 Compliant: Plug-and-play audio support without requiring custom drivers on host systems.
* I²S Digital Audio Interface: Facilitates direct connection to external audio DACs, supporting master and slave operation.
* Optional HID Interface: Enables volume control, play/pause, and other media functions through USB HID without needing extra drivers.
* Flexible Configuration Utility: Comes with a GUI-based configuration tool (Xpress Configurator) for setting up pin functions, audio parameters, and HID behavior.
* Power Management: Integrated low-dropout regulators and flexible power management modes, enabling low-power operation and USB suspend/resume handling.

Electrical Specifications

* USB Interface:

* USB Version: USB 2.0 Full-Speed (12 Mbps)
* USB Classes Supported: Audio Class 1.0, HID Class
* USB Audio Transfer Rate: 16-bit stereo @ 48 kHz
* I²S Interface:

* Audio Format: I²S (Inter-IC Sound)
* Data Resolution: 16-bit PCM
* Sample Rate: Fixed at 48 kHz
* Operating Modes: I²S Master or Slave selectable
* MCLK Support: Optional master clock output for DAC synchronization
* GPIO and HID Support:

* GPIO Pins: Up to 5 configurable I/O pins
* HID Functions: Volume up/down, mute, play/pause (customizable through GUI)
* Power Supply:

* VDD (Core): 3.0 V to 3.6 V
* VIO (I/O voltage): 1.8 V to 3.6 V (for I²S and GPIO compatibility)
* USB Bus-Powered: Yes, supports operation from USB VBUS
* On-Chip LDO: Regulates 3.6 V down to 3.3 V for internal use
* Power Consumption:

* Active Mode (typ): ~25 mA
* Suspend Mode (USB): <500 µA
* ESD Protection: ±4 kV Human Body Model (HBM) for USB pins

Package and Physical Characteristics

* Package Type: QFN-24 (4 mm x 4 mm)
* Temperature Range: –40°C to +85°C (Industrial)
* Lead Finish: RoHS-compliant, lead-free
* Pin Count: 24
* Pin Functions:

* USB D+/D−
* I²S signals: SCLK, WS (LRCLK), SDOUT
* HID input/output (GPIO)
* Power and ground
* Reset and configuration pins

Functional Blocks

* USB PHY and Protocol Engine: Manages all USB protocol handling internally, including enumeration, descriptors, and USB transfers.
* I²S Controller: Handles synchronous serial digital audio interface with support for precise clocking and bit framing.
* HID Engine: Handles USB Human Interface Device signaling for audio control applications (e.g., media buttons).
* Clock Management Unit: Includes an integrated crystal oscillator and PLL, eliminating the need for an external clock source.
* Configuration ROM: Device configuration is stored in non-volatile memory programmed via USB using Silicon Labs tools.

Configuration and Development Tools

* Xpress Configurator GUI:

* Drag-and-drop style configuration
* Allows developers to set I²S roles (master/slave), define GPIO behavior, configure HID events, and set power modes
* Firmware update and EEPROM image writing via USB
* Device Drivers:

* None required on host for basic USB Audio and HID functionality
* CDC and HID standards ensure native support by Windows, macOS, Linux, and Android

Applications

* USB Audio Adapters: Enables simple design of USB-to-I²S dongles for high-quality digital audio output
* Wireless Speakers and Soundbars: Acts as a USB input interface to digital audio processors
* Docking Stations: USB audio bridge for use with multimedia docking stations and peripheral expansion hubs
* Development Kits and Reference Designs: Used in evaluation boards for prototyping audio devices with USB interfaces
* Custom Audio Interfaces: Suitable for embedded systems that need to provide digital audio streaming over USB with HID control

Advantages

* Driverless Operation: Complies with standard USB classes, eliminating driver development and simplifying integration
* Low-Latency Audio Path: Ideal for real-time applications requiring minimal audio delay
* Minimal Development Overhead: No firmware development needed; full customization through GUI
* Compact Size: QFN-24 package suits space-constrained applications
* Robust Compatibility: Supports seamless operation across modern operating systems

Summary
The CP2615-A02-GM by Silicon Labs is a purpose-built USB-to-I²S bridge IC that combines full-speed USB audio streaming with embedded HID control, making it an ideal solution for developers seeking to implement USB digital audio output with minimal complexity. With no need for firmware programming and full support for native USB audio class drivers, the CP2615 is especially well-suited for audio peripherals, multimedia products, and embedded systems requiring high-fidelity digital audio streaming with user interaction capabilities.
CP2615-A02-GM Compare Parts
  • CP2615-A02-GM vs CP2615-A01-GMR
  • CP2615-A02-GM vs CP2615-A01-GM
  • CP2615-A02-GM vs CP2201-GMR
  • CP2615-A02-GM vs CP2200-GQR
  • CP2615-A02-GM vs CP2200-GQ
  • CP2615-A02-GM vs CP2130-F01-GMR
  • CP2615-A02-GM vs CP2130-F01-GM
  • CP2615-A02-GM vs CP2114-B02-GMR
  • CP2615-A02-GM vs CP2114-B02-GM
  • CP2615-A02-GM vs CP2114-B01-GMR
  • CP2615-A02-GM vs CP2114-B01-GM
  • CP2615-A02-GM vs CP2112-F03-GMR
  • CP2615-A02-GM vs CP2112-F03-GM
  • CP2615-A02-GM vs CP2112-F02-GMR
  • CP2615-A02-GM vs CP2112-F01-GM
  • CP2615-A02-GM vs CP2110-F02-GM1R
  • CP2615-A02-GM vs CP2110-F02-GM1
  • CP2615-A02-GM vs CP2110-F01-GMR
  • CP2615-A02-GM vs CP2110-F01-GM
  • CP2615-A02-GM vs CP2109-A01-GMR
  • CP2615-A02-GM vs CP2109-A01-GM
  • CP2615-A02-GM vs CP2108-B03-GMR
  • CP2615-A02-GM vs CP2108-B03-GM
  • CP2615-A02-GM vs CP2108-B02-GMR
  • CP2615-A02-GM vs CP2108-B01-GMR
  • CP2615-A02-GM vs CP2108-B01-GM
  • CP2615-A02-GM vs CP2105-F01-GMR
  • CP2615-A02-GM vs CP2105-F01-GM
  • CP2615-A02-GM vs CP2104-F03-GMR
  • CP2615-A02-GM vs CP2104-F03-GM
  • CP2615-A02-GM vs CP2103-GMR
  • CP2615-A02-GM vs CP2103-GM
  • CP2615-A02-GM vs CP2102N-A02-GQFN28R
  • CP2615-A02-GM vs CP2102N-A02-GQFN28
  • CP2615-A02-GM vs CP2102N-A02-GQFN24R
  • CP2615-A02-GM vs CP2102N-A02-GQFN24
  • CP2615-A02-GM vs CP2102N-A02-GQFN20R
  • CP2615-A02-GM vs CP2102N-A02-GQFN20
  • CP2615-A02-GM vs CP2102N-A01-GQFN28R
  • CP2615-A02-GM vs CP2102N-A01-GQFN28
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.