CPC7595ZA
CPC7595ZA
Obsolete
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7595ZA Datasheet
History Price: Obsolete
In Stock: 20000
CPC7595ZA vs CPC7691BATR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Line Card Access Switch
Line Card Access Switch
Interface
-
TTL
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
2mA
2mA
Power (Watts)
10.5 mW
10.5 mW
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
16-SOIC