CPC7595ZA
CPC7595ZA
Obsolete
Description:  IC TELECOM INTERFACE 20SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7595ZA Datasheet
History Price: Obsolete
In Stock: 20000
CPC7595ZA Specification
Specification
Part No
CPC7595ZA
Category
Interface - Telecom
Manufacturer
IXYS Corporation
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Card Access Switch
Interface
-
Number of Circuits
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
2mA
Power (Watts)
10.5 mW
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
CPC7595ZA Related Parts
CPC1465D
CPC1465D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1465DTR
CPC1465DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466D
CPC1466D
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC1466DTR
CPC1466DTR
IXYS Corporation
IC TELECOM INTERFACE 16SOIC
CPC5620A
CPC5620A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5620ATR
CPC5620ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621A
CPC5621A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5621ATR
CPC5621ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622A
CPC5622A
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5622ATR
CPC5622ATR
IXYS Corporation
IC TELECOM INTERFACE 32SOIC
CPC5710N
CPC5710N
IXYS Corporation
IC TELECOM INTERFACE 8SOIC
CPC5710NTR
CPC5710NTR
IXYS Corporation
IC TELECOM INTERFACE 8SOIC
CPC7595ZA Compare Parts
  • CPC7595ZA vs CPC7695ZC
  • CPC7595ZA vs CPC7695ZBTR
  • CPC7595ZA vs CPC7695ZB
  • CPC7595ZA vs CPC7695ZATR
  • CPC7595ZA vs CPC7695ZA
  • CPC7595ZA vs CPC7695BCTR
  • CPC7595ZA vs CPC7695BC
  • CPC7595ZA vs CPC7695BBTR
  • CPC7595ZA vs CPC7695BB
  • CPC7595ZA vs CPC7695BATR
  • CPC7595ZA vs CPC7695BA
  • CPC7595ZA vs CPC7692BCTR
  • CPC7595ZA vs CPC7692BC
  • CPC7595ZA vs CPC7691BBTR
  • CPC7595ZA vs CPC7691BB
  • CPC7595ZA vs CPC7691BATR
  • CPC7595ZA vs CPC7691BA
  • CPC7595ZA vs CPC7601KTR
  • CPC7595ZA vs CPC7601K
  • CPC7595ZA vs CPC7595ZCTR
  • CPC7595ZA vs CPC7595ZC
  • CPC7595ZA vs CPC7595ZBTR
  • CPC7595ZA vs CPC7595ZB
  • CPC7595ZA vs CPC7595ZATR
  • CPC7595ZA vs CPC7595BCTR
  • CPC7595ZA vs CPC7595BC
  • CPC7595ZA vs CPC7595BBTR
  • CPC7595ZA vs CPC7595BB
  • CPC7595ZA vs CPC7595BATR
  • CPC7595ZA vs CPC7595BA
  • CPC7595ZA vs CPC7594BATR
  • CPC7595ZA vs CPC7594BA
  • CPC7595ZA vs CPC7593ZCTR
  • CPC7595ZA vs CPC7593ZC
  • CPC7595ZA vs CPC7593ZBTR
  • CPC7595ZA vs CPC7593ZB
  • CPC7595ZA vs CPC7593ZATR
  • CPC7595ZA vs CPC7593ZA
  • CPC7595ZA vs CPC7593BCTR
  • CPC7595ZA vs CPC7593BC
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.