Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cirrus Logic CS2000P-CZZ
CS2000P-CZZ
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FRACT N SYNTH 10MSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS2000P-CZZ Datasheet
History Price: $8.51073
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS2000P-CZZ vs CS230001-CZZ
Part No
CS2000P-CZZ
CS230001-CZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Type
Fractional N Synthesizer
-
PLL
Yes
-
Input
Clock
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
2:2
-
Differential - Input:Output
No/No
-
Frequency - Max
75MHz
-
Divider/Multiplier
Yes/Yes
-
Voltage - Supply
3.1V ~ 3.5V
-
Operating Temperature
-10 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
10-MSOP
-