CS2000P-CZZ
CS2000P-CZZ
Active
Description:  IC FRACT N SYNTH 10MSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS2000P-CZZ Datasheet
History Price: $8.51073
In Stock: 31600
CS2000P-CZZ Specification
Specification
Part No
CS2000P-CZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2000P-CZZ PDF Datasheet
CS2000P-CZZ Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210007-CZZ
CS210007-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZ Description
The Cirrus Logic CS2000P-CZZ is a highly integrated digital-to-analog converter (DAC) designed for high-performance audio applications. This device is particularly well-suited for use in consumer electronics, professional audio equipment, and various multimedia applications where high fidelity and low distortion are critical.

## Key Features

1. High-Performance DAC: The CS2000P-CZZ features a high-resolution DAC that delivers exceptional audio quality, making it ideal for applications requiring precise audio reproduction.

2. Low Total Harmonic Distortion (THD): The device is engineered to minimize distortion, ensuring that the output audio signal remains true to the original source. This is crucial for high-end audio applications where clarity and fidelity are paramount.

3. Wide Dynamic Range: The DAC offers a wide dynamic range, allowing it to handle both quiet and loud audio signals without distortion. This feature enhances the overall listening experience by providing a more detailed soundstage.

4. Integrated Digital Filters: The CS2000P-CZZ includes built-in digital filters that can be configured to optimize audio performance based on the specific application. These filters help to reduce unwanted noise and improve the overall sound quality.

5. Flexible Input Formats: The device supports various digital audio input formats, including I2S and PCM, making it compatible with a wide range of audio sources. This flexibility allows for easy integration into different systems.

6. Low Power Consumption: Designed with energy efficiency in mind, the CS2000P-CZZ operates with low power consumption, making it suitable for battery-powered devices and applications where power efficiency is essential.

7. Compact Package: The DAC is available in a compact package, facilitating easy integration into space-constrained designs. This small footprint is particularly beneficial for portable audio devices.

## Specifications

- Resolution: 24-bit
- Sampling Rate: Up to 192 kHz
- Total Harmonic Distortion (THD): Typically less than 0.001%
- Dynamic Range: Greater than 110 dB
- Power Supply Voltage: Typically operates at 3.3V to 5V
- Output Voltage: Configurable output levels, typically up to 2V RMS
- Input Formats: Supports I2S, PCM, and other digital audio formats
- Package Type: Available in a compact TQFP (Thin Quad Flat Package) or similar package types
- Operating Temperature Range: -40°C to +85°C

## Applications

The Cirrus Logic CS2000P-CZZ is suitable for a variety of applications, including:

- Consumer Electronics: Such as high-fidelity audio players, home theater systems, and smart speakers, where superior audio quality is essential.
- Professional Audio Equipment: In mixing consoles, audio interfaces, and studio monitors, where precision and low distortion are critical for sound engineering.
- Multimedia Devices: In televisions, gaming consoles, and set-top boxes, enhancing the audio experience for users.

## Conclusion

The Cirrus Logic CS2000P-CZZ is a versatile and high-performance digital-to-analog converter that meets the demands of modern audio applications. With its combination of high resolution, low distortion, and flexible input options, it is an excellent choice for engineers and designers looking to achieve superior audio quality in their products. Its robust specifications and features make the CS2000P-CZZ a reliable solution for a wide range of audio applications across various industries.
CS2000P-CZZ Compare Parts
  • CS2000P-CZZ vs CS2300P-EZZ
  • CS2000P-CZZ vs CS2300P-DZZR
  • CS2000P-CZZ vs CS2300P-DZZ
  • CS2000P-CZZ vs CS2300P-CZZR
  • CS2000P-CZZ vs CS2300P-CZZ
  • CS2000P-CZZ vs CS2300CP-EZZR
  • CS2000P-CZZ vs CS2300CP-EZZ
  • CS2000P-CZZ vs CS2300CP-DZZR
  • CS2000P-CZZ vs CS2300CP-DZZ
  • CS2000P-CZZ vs CS2300CP-CZZR
  • CS2000P-CZZ vs CS2300CP-CZZ
  • CS2000P-CZZ vs CS230014-CZZR
  • CS2000P-CZZ vs CS230014-CZZ
  • CS2000P-CZZ vs CS230012-CZZR
  • CS2000P-CZZ vs CS230012-CZZ
  • CS2000P-CZZ vs CS230011-CZZR
  • CS2000P-CZZ vs CS230011-CZZ
  • CS2000P-CZZ vs CS230009-CZZR
  • CS2000P-CZZ vs CS230009-CZZ
  • CS2000P-CZZ vs CS230008-CZZR
  • CS2000P-CZZ vs CS230008-CZZ
  • CS2000P-CZZ vs CS230003-CZZR
  • CS2000P-CZZ vs CS230003-CZZ
  • CS2000P-CZZ vs CS230002-CZZR
  • CS2000P-CZZ vs CS230001-CZZR
  • CS2000P-CZZ vs CS230001-CZZ
  • CS2000P-CZZ vs CS2200P-DZZR
  • CS2000P-CZZ vs CS2200P-DZZ
  • CS2000P-CZZ vs CS2200P-CZZR
  • CS2000P-CZZ vs CS2200P-CZZ
  • CS2000P-CZZ vs CS2200CP-DZZ
  • CS2000P-CZZ vs CS2200CP-CZZR
  • CS2000P-CZZ vs CS2200CP-CZZ
  • CS2000P-CZZ vs CS220002-CZZ
  • CS2000P-CZZ vs CS2100P-DZZR
  • CS2000P-CZZ vs CS2100P-DZZ
  • CS2000P-CZZ vs CS2100P-CZZR
  • CS2000P-CZZ vs CS2100P-CZZ
  • CS2000P-CZZ vs CS2100CP-EZZR
  • CS2000P-CZZ vs CS2100CP-EZZ
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.