CS2000P-DZZ
CS2000P-DZZ
Active
Description:  IC FRACT N SYNTH 10MSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS2000P-DZZ Datasheet
History Price: $14.25438
In Stock: 14400
CS2000P-DZZ vs CS230003-CZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Fractional N Synthesizer
Clock Multiplier, Fanout Distribution
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
2:2
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
75MHz
75MHz
Divider/Multiplier
Yes/Yes
No/Yes
Voltage - Supply
3.1V ~ 3.5V
-
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP