CS2000P-DZZ
CS2000P-DZZ
Active
Description:  IC FRACT N SYNTH 10MSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS2000P-DZZ Datasheet
History Price: $14.25438
In Stock: 14400
CS2000P-DZZ Specification
Specification
Part No
CS2000P-DZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2000P-DZZ PDF Datasheet
CS2000P-DZZ Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210007-CZZ
CS210007-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ Compare Parts
  • CS2000P-DZZ vs CS2300P-EZZ
  • CS2000P-DZZ vs CS2300P-DZZR
  • CS2000P-DZZ vs CS2300P-DZZ
  • CS2000P-DZZ vs CS2300P-CZZR
  • CS2000P-DZZ vs CS2300P-CZZ
  • CS2000P-DZZ vs CS2300CP-EZZR
  • CS2000P-DZZ vs CS2300CP-EZZ
  • CS2000P-DZZ vs CS2300CP-DZZR
  • CS2000P-DZZ vs CS2300CP-DZZ
  • CS2000P-DZZ vs CS2300CP-CZZR
  • CS2000P-DZZ vs CS2300CP-CZZ
  • CS2000P-DZZ vs CS230014-CZZR
  • CS2000P-DZZ vs CS230014-CZZ
  • CS2000P-DZZ vs CS230012-CZZR
  • CS2000P-DZZ vs CS230012-CZZ
  • CS2000P-DZZ vs CS230011-CZZR
  • CS2000P-DZZ vs CS230011-CZZ
  • CS2000P-DZZ vs CS230009-CZZR
  • CS2000P-DZZ vs CS230009-CZZ
  • CS2000P-DZZ vs CS230008-CZZR
  • CS2000P-DZZ vs CS230008-CZZ
  • CS2000P-DZZ vs CS230003-CZZR
  • CS2000P-DZZ vs CS230003-CZZ
  • CS2000P-DZZ vs CS230002-CZZR
  • CS2000P-DZZ vs CS230001-CZZR
  • CS2000P-DZZ vs CS230001-CZZ
  • CS2000P-DZZ vs CS2200P-DZZR
  • CS2000P-DZZ vs CS2200P-DZZ
  • CS2000P-DZZ vs CS2200P-CZZR
  • CS2000P-DZZ vs CS2200P-CZZ
  • CS2000P-DZZ vs CS2200CP-DZZ
  • CS2000P-DZZ vs CS2200CP-CZZR
  • CS2000P-DZZ vs CS2200CP-CZZ
  • CS2000P-DZZ vs CS220002-CZZ
  • CS2000P-DZZ vs CS2100P-DZZR
  • CS2000P-DZZ vs CS2100P-DZZ
  • CS2000P-DZZ vs CS2100P-CZZR
  • CS2000P-DZZ vs CS2100P-CZZ
  • CS2000P-DZZ vs CS2100CP-EZZR
  • CS2000P-DZZ vs CS2100CP-EZZ
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.