☰
CS30AL
CS30AL
Active
Description:  IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   CS30AL Datasheet
History Price: $2.25000
In Stock: 43420
CS30AL vs CS30BL
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Current Sense
Current Sense
Number of Circuits
1
1
Output Type
-
-
Slew Rate
0.9V/μs
0.9V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
500 kHz
670 kHz
Current - Input Bias
5.5 μA
5.5 μA
Voltage - Input Offset
200 μV
200 μV
Current - Supply
165μA
165μA
Current - Output / Channel
60 mA
60 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
24 V
24 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5