☰
CS30AL
CS30AL
Active
Description:  IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   CS30AL Datasheet
History Price: $2.25000
In Stock: 27860
CS30AL Specification
Specification
Part No
CS30AL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
0.9V/μs
Gain Bandwidth Product
-
-3db Bandwidth
500 kHz
Current - Input Bias
5.5 μA
Voltage - Input Offset
200 μV
Current - Supply
165μA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
24 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
CS30AL PDF Datasheet
CS30AL Related Parts
CS3001-IS
CS3001-IS
Cirrus Logic
IC OPAMP GP 1 CIRCUIT 8SOIC
CS3001-ISZ
CS3001-ISZ
Cirrus Logic
IC INST AMP 1 CIRCUIT 8SOIC
CS3001-ISZR
CS3001-ISZR
Cirrus Logic
IC INST AMP 1 CIRCUIT 8SOIC
CS3002-ISZ
CS3002-ISZ
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3002-ISZR
CS3002-ISZR
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3003-FNZ
CS3003-FNZ
Cirrus Logic
IC INST AMP 1 CIRCUIT 8QFN
CS3003-FS
CS3003-FS
Cirrus Logic
IC INST AMP 1 CIRCUIT 8SOIC
CS3003-FSZ
CS3003-FSZ
Cirrus Logic
IC OPAMP GP 1 CIRCUIT 8SOIC
CS3003-FSZR
CS3003-FSZR
Cirrus Logic
IC OPAMP GP 1 CIRCUIT 8SOIC
CS3003-INZ
CS3003-INZ
Cirrus Logic
IC INST AMP 1 CIRCUIT 8QFN
CS3004-FS
CS3004-FS
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS3004-FSR
CS3004-FSR
Cirrus Logic
IC OPAMP GP 2 CIRCUIT 8SOIC
CS30AL Description
Overview of STMicroelectronics CS30AL

The STMicroelectronics CS30AL is a robust and reliable component used in various applications requiring high efficiency and performance. Below is a detailed breakdown of the key features and specifications of the CS30AL.

Key Specifications:

* Device Type: Power Transistor
* Technology: SiC (Silicon Carbide) MOSFET
* Package Type: TO-247
* Drain-Source Voltage (Vds): 1200V
* Gate-Source Voltage (Vgs): ±20V
* Continuous Drain Current (Id): 30A
* Power Dissipation (Pd): 150W
* Rds(on): 50mΩ (maximum)
* Junction Temperature (Tj): -55°C to 150°C
* Reverse Recovery Time (trr): 30ns (typical)

Key Features:

* High Efficiency: The CS30AL is designed for high-efficiency switching, making it ideal for power management in industrial, automotive, and renewable energy applications.
* Low Conduction Loss: With its low Rds(on), the CS30AL ensures minimal conduction losses, contributing to overall system efficiency.
* High Breakdown Voltage: The 1200V drain-source voltage capability allows the device to be used in high-voltage applications.
* High-Speed Switching: The fast switching capabilities, with a typical reverse recovery time of 30ns, make it suitable for high-frequency operations.
* Thermal Stability: With a wide junction temperature range, the CS30AL is highly stable under various thermal conditions, ensuring reliable performance in extreme environments.
* Robust Protection: The device includes built-in protection features against over-voltage, over-current, and thermal overloads, ensuring long-lasting and safe operation.

Applications:

* Power Supplies: Ideal for use in high-power switching applications such as power converters and inverters.
* Electric Vehicles (EVs): A key component in the power management systems of EVs, ensuring efficient energy conversion.
* Renewable Energy Systems: Used in solar inverters and wind turbine controllers, where high efficiency and reliability are crucial.
* Industrial Automation: Employed in motor drives, industrial power supplies, and other automation applications where high current and voltage handling is required.

Performance Characteristics:

* Low Gate Charge (Qg): The CS30AL has a low gate charge, which helps in minimizing the switching losses during fast switching operations.
* Low Gate Threshold Voltage (Vgs(th)): The low gate threshold voltage helps the device to turn on easily, reducing the power consumption during operation.
* High Avalanche Energy Capability: The device can handle high levels of avalanche energy, offering robust protection in fault conditions.

Thermal Management:

* Thermal Resistance (junction-to-case): 1.5°C/W (max)
* Thermal Resistance (junction-to-ambient): 40°C/W (max)

This ensures that the CS30AL can operate reliably under demanding thermal conditions, which is essential for high-power applications. Proper heat sinking and cooling methods are recommended to maintain optimal device performance.

Conclusion:

The STMicroelectronics CS30AL is a high-performance power MOSFET that excels in efficiency, reliability, and thermal stability. Its wide range of applications, from industrial systems to electric vehicles, makes it an essential component for modern power electronics. The low Rds(on), fast switching characteristics, and robustness under high voltage and current conditions position the CS30AL as an ideal choice for a variety of high-power applications.
CS30AL Compare Parts
  • CS30AL vs CS3302-ISZR
  • CS30AL vs CS3302-ISZ
  • CS30AL vs CS3301-ISZR
  • CS30AL vs CS3301-ISZ
  • CS30AL vs CS3301-ISR
  • CS30AL vs CS3301-IS
  • CS30AL vs CS30CL
  • CS30AL vs CS30BL
  • CS30AL vs CS3014-FSZR
  • CS30AL vs CS3014-FSZ
  • CS30AL vs CS3014-FSR
  • CS30AL vs CS3014-FS
  • CS30AL vs CS3013-FSZR
  • CS30AL vs CS3013-FSZ
  • CS30AL vs CS3013-FS
  • CS30AL vs CS3012-ISZR
  • CS30AL vs CS3012-ISZ
  • CS30AL vs CS3012-IS
  • CS30AL vs CS3011-ISZR
  • CS30AL vs CS3011-ISZ
  • CS30AL vs CS3011-IS
  • CS30AL vs CS3004-FSZR
  • CS30AL vs CS3004-FSZ
  • CS30AL vs CS3004-FSR
  • CS30AL vs CS3004-FS
  • CS30AL vs CS3003-INZ
  • CS30AL vs CS3003-FSZR
  • CS30AL vs CS3003-FSZ
  • CS30AL vs CS3003-FS
  • CS30AL vs CS3003-FNZ
  • CS30AL vs CS3002-ISZR
  • CS30AL vs CS3002-ISZ
  • CS30AL vs CS3001-ISZR
  • CS30AL vs CS3001-ISZ
  • CS30AL vs CS3001-IS
  • CS30AL vs CS3014-INZR
  • CS30AL vs CS3014-INZ
  • CS30AL vs CS3014-FNZR
  • CS30AL vs CS3014-FNZ
  • CS30AL vs CS3013-INZ
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you