Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS3310-KS
CS3310-KS
Active
Audio Special Purpose
Description:
CS3310 - STEREO DIGITAL VOLUME C
Manufacturer:
Cirrus Logic
Datasheet:
CS3310-KS Datasheet
History Price: Active
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS3310-KS vs CS3310-KSZ
Part No
CS3310-KS
CS3310-KSZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Volume Control
Volume Control
Applications
Audio Systems
Audio Systems
Number of Channels
2
2
Interface
Serial
SPI
Voltage - Supply
?.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-
-95.5dB, +31.5dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC