CS3310-KS
CS3310-KS
Active
Description:  CS3310 - STEREO DIGITAL VOLUME C
Manufacturer:  Cirrus Logic
Datasheet:   CS3310-KS Datasheet
History Price: Active
In Stock: 9200
CS3310-KS Specification
Specification
Part No
CS3310-KS
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Volume Control
Applications
Audio Systems
Number of Channels
2
Interface
Serial
Voltage - Supply
?.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
CS3310-KS PDF Datasheet
CS3310-KS Related Parts
CS3308-CQZ
CS3308-CQZ
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3308-CQZR
CS3308-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3308K-CQZ
CS3308K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3308K-CQZR
CS3308K-CQZR
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3310-KSR
CS3310-KSR
Cirrus Logic
STEREO DIGITAL VOLUME CONTROL
CS3310-KSZ
CS3310-KSZ
Cirrus Logic
IC VOLUME CONTROL 16SOIC
CS3310-KSZR
CS3310-KSZR
Cirrus Logic
IC VOLUME CONTROL 16SOIC
CS3318-CQZ
CS3318-CQZ
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3318-CQZR
CS3318-CQZR
Cirrus Logic
IC VOLUME CONTROL 48LQFP
CS3318K-CQZ
CS3318K-CQZ
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3318K-CQZR
CS3318K-CQZR
Cirrus Logic
IC 8-CHANNEL DIGITAL VOLUME CONT
CS3310-KS Description
The Cirrus Logic CS3310-KS is a high-performance, low-power audio digital-to-analog converter (DAC) designed for a variety of audio applications, including professional audio equipment, consumer electronics, and portable devices. This device is known for its excellent audio quality, low distortion, and high dynamic range, making it a popular choice among audio engineers and designers.

## Key Features

1. High-Performance DAC: The CS3310-KS utilizes advanced delta-sigma modulation technology, which allows for high-resolution audio playback with minimal noise and distortion.

2. Dynamic Range: The device boasts a dynamic range of up to 120 dB, ensuring that it can accurately reproduce both the quietest and loudest sounds in an audio signal.

3. Low Total Harmonic Distortion (THD): The CS3310-KS features a total harmonic distortion of less than 0.001%, which contributes to its ability to deliver clean and accurate audio reproduction.

4. Sample Rates: The DAC supports a wide range of sample rates, up to 192 kHz, making it suitable for high-resolution audio formats.

5. Bit Depth: It supports 24-bit audio data, allowing for a high level of detail in the audio signal.

6. Integrated Volume Control: The CS3310-KS includes an integrated digital volume control, which allows for precise adjustments to the audio level without introducing additional noise.

7. Power Supply: The device operates on a low voltage supply, typically around 3.3V, which makes it suitable for battery-powered applications.

8. I2C Interface: The CS3310-KS features an I2C interface for easy communication with microcontrollers and other digital devices, facilitating integration into various systems.

9. Package Type: The device is available in a compact 28-pin TSSOP package, which is ideal for space-constrained applications.

## Specifications

- Audio Performance:
- Dynamic Range: 120 dB (typical)
- Total Harmonic Distortion (THD): < 0.001%
- Signal-to-Noise Ratio (SNR): 120 dB (typical)

- Digital Audio Input:
- Supported Sample Rates: Up to 192 kHz
- Bit Depth: 24-bit

- Power Supply:
- Supply Voltage: 3.3V (typical)
- Power Consumption: Low power operation, suitable for portable applications

- Control Interface:
- Communication Protocol: I2C
- Control Features: Integrated volume control, mute functionality

- Physical Characteristics:
- Package Type: 28-pin TSSOP
- Dimensions: Compact design for easy integration

## Applications

The Cirrus Logic CS3310-KS is suitable for a wide range of applications, including:

- Professional audio equipment (mixers, audio interfaces)
- Consumer electronics (home theater systems, soundbars)
- Portable audio devices (smartphones, tablets)
- Automotive audio systems
- Any application requiring high-quality audio playback

## Conclusion

The Cirrus Logic CS3310-KS is a versatile and high-performance audio DAC that meets the demands of modern audio applications. With its excellent audio quality, low power consumption, and easy integration capabilities, it is an ideal choice for designers looking to enhance the audio performance of their products. Whether in professional or consumer applications, the CS3310-KS delivers reliable and high-fidelity audio reproduction.
CS3310-KS Compare Parts
  • CS3310-KS vs CS3318K-CQZ
  • CS3310-KS vs CS3318-CQZR
  • CS3310-KS vs CS3318-CQZ
  • CS3310-KS vs CS3310-KSZR
  • CS3310-KS vs CS3310-KSZ
  • CS3310-KS vs CS3310-KSR
  • CS3310-KS vs CS3308K-CQZR
  • CS3310-KS vs CS3308K-CQZ
  • CS3310-KS vs CS3308-CQZR
  • CS3310-KS vs CS3308-CQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!