Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS3310-KS
CS3310-KS
Active
Audio Special Purpose
Description:
CS3310 - STEREO DIGITAL VOLUME C
Manufacturer:
Cirrus Logic
Datasheet:
CS3310-KS Datasheet
History Price: Active
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS3310-KS vs CS3318-CQZR
Part No
CS3310-KS
CS3318-CQZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Volume Control
Volume Control
Applications
Audio Systems
Audio Systems
Number of Channels
2
8
Interface
Serial
I2C, SPI
Voltage - Supply
?.75V ~ 5.25V
7.6V ~ 9.45V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
-96dB, +22dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
16-SOIC
48-LQFP (7x7)