CS4207-CNZ
CS4207-CNZ
Not For New Designs
Description:  IC CODEC AUD HDPN AMP COMM 48QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4207-CNZ Datasheet
History Price: $11.79000
In Stock: 13200
CS4207-CNZ vs CS4271K-CZZ
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Not For New Designs
Active
Type
Audio, HD
Stereo Audio
Data Interface
HDA, S/PDIF
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 3
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
98 / 100
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
108 / 114
Voltage - Supply, Analog
2.97V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.97V ~ 5.25V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-QFN
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-QFN-EP (6x6)
28-TSSOP