CS4207-CNZ
CS4207-CNZ
Not For New Designs
Description:  IC CODEC AUD HDPN AMP COMM 48QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4207-CNZ Datasheet
History Price: $11.79000
In Stock: 13200
CS4207-CNZ Specification
Specification
Part No
CS4207-CNZ
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio, HD
Data Interface
HDA, S/PDIF
Resolution (Bits)
24 b
Number of ADCs / DACs
2 / 3
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
Voltage - Supply, Analog
2.97V ~ 5.25V
Voltage - Supply, Digital
2.97V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-QFN
Supplier Device Package
48-QFN-EP (6x6)
CS4207-CNZ PDF Datasheet
CS4207-CNZ Related Parts
CS4202-JQZ
CS4202-JQZ
Cirrus Logic
IC AUDIO CODEC 97 48TQFP
CS4202-JQZR
CS4202-JQZR
Cirrus Logic
IC CODEC AUDIO '97 48-TQFP
CS4205-KQ
CS4205-KQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS4205-KQZ
CS4205-KQZ
Cirrus Logic
IC CODEC AC97 I2S 48-LQFP
CS4205-KQZR
CS4205-KQZR
Cirrus Logic
IC AUDIO CODEC AC97 I2S 48LQFP
CS4207-DNZ
CS4207-DNZ
Cirrus Logic
IC CODEC AUD HDPN AMP AUTO 48QFN
CS4221-KS
CS4221-KS
Cirrus Logic
24-BIT STEREO AUDIO CODEC
CS4223-BS
CS4223-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4223-KS
CS4223-KS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4224-BS
CS4224-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4227-KQ
CS4227-KQ
Cirrus Logic
SIX CHANNEL, 20-BIT CODEC
CS42324-CQZ
CS42324-CQZ
Cirrus Logic
IC CODEC STEREO AUDIO 48LQFP
CS4207-CNZ Description
The Cirrus Logic CS4207-CNZ is a highly integrated audio codec designed for high-performance audio applications. It is particularly well-suited for use in laptops, desktops, and other consumer electronics that require high-quality audio playback and recording capabilities. The CS4207-CNZ combines advanced audio processing features with a flexible architecture, making it an ideal choice for a wide range of multimedia applications.

## Key Features:

1. High-Quality Audio Processing: The CS4207-CNZ supports high-resolution audio formats, enabling playback and recording of audio at sample rates up to 192 kHz with 24-bit resolution. This ensures that audio quality is maintained across various applications.

2. Integrated DACs and ADCs: The device includes multiple digital-to-analog converters (DACs) and analog-to-digital converters (ADCs), allowing for simultaneous playback and recording. This feature is essential for applications such as voice over IP (VoIP) and multimedia conferencing.

3. Flexible Audio Interface: The CS4207-CNZ supports various audio interfaces, including I2S, PCM, and AC%2797, providing compatibility with a wide range of digital audio systems. This flexibility allows designers to integrate the codec into different architectures easily.

4. Built-in Digital Signal Processing (DSP): The codec features integrated DSP capabilities, enabling advanced audio processing functions such as equalization, dynamic range control, and audio effects. This enhances the overall audio experience by allowing customization of sound profiles.

5. Low Power Consumption: The CS4207-CNZ is designed for low power operation, making it suitable for battery-powered devices. It features power-saving modes that help extend battery life in portable applications.

6. Integrated Headphone Amplifier: The device includes a built-in headphone amplifier, providing sufficient output power for driving headphones directly without the need for external amplification.

## Specifications:

- Audio Resolution: 24-bit
- Sample Rates: Up to 192 kHz
- Dynamic Range:
- DAC: 100 dB (typ)
- ADC: 100 dB (typ)
- Total Harmonic Distortion + Noise (THD+N):
- DAC: 0.002% (typ)
- ADC: 0.002% (typ)
- Power Supply Voltage: 1.8V to 3.6V
- Operating Temperature Range: -40°C to 85°C
- Package Type: 32-pin QFN (Quad Flat No-lead) package

## Pin Configuration:

The CS4207-CNZ typically comes in a 32-pin QFN package. The pinout includes:
- Power Supply Pins: VDD and GND for power connections.
- Audio Input/Output Pins: Multiple pins for analog inputs and outputs, including headphone and line outputs.
- Digital Interface Pins: Pins for I2S, PCM, and control signals for interfacing with microcontrollers or digital signal processors.
- Control Pins: Pins for configuring the codec and controlling its operation, including I2C or SPI interfaces for communication.

## Applications:

The CS4207-CNZ is suitable for a wide range of applications, including:
- Personal computers and laptops.
- Tablets and smartphones.
- Digital audio players and recorders.
- Home theater systems.
- VoIP and multimedia conferencing devices.

## Conclusion:

The Cirrus Logic CS4207-CNZ is a versatile and high-performance audio codec that provides exceptional audio quality and flexibility for various multimedia applications. Its combination of high-resolution audio processing, integrated DSP capabilities, and low power consumption makes it an ideal choice for modern consumer electronics. With its robust specifications and advanced features, the CS4207-CNZ is well-suited for designers looking to enhance audio performance in their products.
CS4207-CNZ Compare Parts
  • CS4207-CNZ vs CS47L52B-CNZR
  • CS4207-CNZ vs CS47L24-CWZR
  • CS4207-CNZ vs CS47L15-CWZR
  • CS4207-CNZ vs CS42L92-CWZR
  • CS4207-CNZ vs CS42L73-CWZR
  • CS4207-CNZ vs CS42L73-CRZR
  • CS4207-CNZ vs CS42L73-CRZ
  • CS4207-CNZ vs CS42L56-CNZ
  • CS4207-CNZ vs CS42L55-DNZR
  • CS4207-CNZ vs CS42L55-DNZ
  • CS4207-CNZ vs CS42L55-CNZR
  • CS4207-CNZ vs CS42L55-CNZ
  • CS4207-CNZ vs CS42L52-CNZR
  • CS4207-CNZ vs CS42L52-CNZ
  • CS4207-CNZ vs CS42L51-DNZR
  • CS4207-CNZ vs CS42L51-DNZ
  • CS4207-CNZ vs CS42L51-CNZR
  • CS4207-CNZ vs CS42L51-CNZ
  • CS4207-CNZ vs CS4299-XQ
  • CS4207-CNZ vs CS4299-JQZR
  • CS4207-CNZ vs CS4299-JQZ
  • CS4207-CNZ vs CS4299-BQZR
  • CS4207-CNZ vs CS4299-BQZ
  • CS4207-CNZ vs CS4297A-JQ
  • CS4207-CNZ vs CS42888-DQZR
  • CS4207-CNZ vs CS42888-DQZ
  • CS4207-CNZ vs CS42888-CQZR
  • CS4207-CNZ vs CS42888-CQZ
  • CS4207-CNZ vs CS4272K-DZZR
  • CS4207-CNZ vs CS4272K-DZZ
  • CS4207-CNZ vs CS4272K-CZZR
  • CS4207-CNZ vs CS4272K-CZZ
  • CS4207-CNZ vs CS4272-DZZR
  • CS4207-CNZ vs CS4272-DZZ
  • CS4207-CNZ vs CS4272-CZZR
  • CS4207-CNZ vs CS4272-CZZ
  • CS4207-CNZ vs CS4271K-DZZR
  • CS4207-CNZ vs CS4271K-DZZ
  • CS4207-CNZ vs CS4271K-CZZR
  • CS4207-CNZ vs CS4271K-CZZ
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received