CS4207-CNZ
CS4207-CNZ
Not For New Designs
Description:  IC CODEC AUD HDPN AMP COMM 48QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4207-CNZ Datasheet
History Price: $11.79000
In Stock: 13200
CS4207-CNZ vs CS4299-JQZ
Manufacturer
Series
-
SoundFusion
Packaging
Tray
Bulk or Tray
Status
Not For New Designs
Obsolete
Type
Audio, HD
Audio, AC '97
Data Interface
HDA, S/PDIF
Serial
Resolution (Bits)
24 b
18 b, 20 b
Number of ADCs / DACs
2 / 3
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
85 / 87
Voltage - Supply, Analog
2.97V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.97V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-QFN
48-LQFP
Supplier Device Package
48-QFN-EP (6x6)
48-LQFP (7x7)