Packaging
Tray
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Audio, HD
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 3
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
114 / 114
Voltage - Supply, Analog
2.97V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.97V ~ 5.25V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-QFN
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-QFN-EP (6x6)
28-TSSOP