CS4272-CZZR
CS4272-CZZR
Obsolete
Description:  IC CODEC AUD 24BIT 114DB 28TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4272-CZZR Datasheet
History Price: Obsolete
In Stock: 27200
CS4272-CZZR Specification
Specification
Part No
CS4272-CZZR
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Stereo Audio
Data Interface
Serial
Resolution (Bits)
24 b
Number of ADCs / DACs
2 / 2
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CS4272-CZZR PDF Datasheet
CS4272-CZZR Related Parts
CS4202-JQZ
CS4202-JQZ
Cirrus Logic
IC AUDIO CODEC 97 48TQFP
CS4202-JQZR
CS4202-JQZR
Cirrus Logic
IC CODEC AUDIO '97 48-TQFP
CS4205-KQ
CS4205-KQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS4205-KQZ
CS4205-KQZ
Cirrus Logic
IC CODEC AC97 I2S 48-LQFP
CS4205-KQZR
CS4205-KQZR
Cirrus Logic
IC AUDIO CODEC AC97 I2S 48LQFP
CS4207-CNZ
CS4207-CNZ
Cirrus Logic
IC CODEC AUD HDPN AMP COMM 48QFN
CS4207-DNZ
CS4207-DNZ
Cirrus Logic
IC CODEC AUD HDPN AMP AUTO 48QFN
CS4221-KS
CS4221-KS
Cirrus Logic
24-BIT STEREO AUDIO CODEC
CS4223-BS
CS4223-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4223-KS
CS4223-KS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4224-BS
CS4224-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4227-KQ
CS4227-KQ
Cirrus Logic
SIX CHANNEL, 20-BIT CODEC
CS4272-CZZR Compare Parts
  • CS4272-CZZR vs CS47L52B-CNZR
  • CS4272-CZZR vs CS47L24-CWZR
  • CS4272-CZZR vs CS47L15-CWZR
  • CS4272-CZZR vs CS42L92-CWZR
  • CS4272-CZZR vs CS42L73-CWZR
  • CS4272-CZZR vs CS42L73-CRZR
  • CS4272-CZZR vs CS42L73-CRZ
  • CS4272-CZZR vs CS42L56-CNZ
  • CS4272-CZZR vs CS42L55-DNZR
  • CS4272-CZZR vs CS42L55-DNZ
  • CS4272-CZZR vs CS42L55-CNZR
  • CS4272-CZZR vs CS42L55-CNZ
  • CS4272-CZZR vs CS42L52-CNZR
  • CS4272-CZZR vs CS42L52-CNZ
  • CS4272-CZZR vs CS42L51-DNZR
  • CS4272-CZZR vs CS42L51-DNZ
  • CS4272-CZZR vs CS42L51-CNZR
  • CS4272-CZZR vs CS42L51-CNZ
  • CS4272-CZZR vs CS4299-XQ
  • CS4272-CZZR vs CS4299-JQZR
  • CS4272-CZZR vs CS4299-JQZ
  • CS4272-CZZR vs CS4299-BQZR
  • CS4272-CZZR vs CS4299-BQZ
  • CS4272-CZZR vs CS4297A-JQ
  • CS4272-CZZR vs CS42888-DQZR
  • CS4272-CZZR vs CS42888-DQZ
  • CS4272-CZZR vs CS42888-CQZR
  • CS4272-CZZR vs CS42888-CQZ
  • CS4272-CZZR vs CS4272K-DZZR
  • CS4272-CZZR vs CS4272K-DZZ
  • CS4272-CZZR vs CS4272K-CZZR
  • CS4272-CZZR vs CS4272K-CZZ
  • CS4272-CZZR vs CS4272-DZZR
  • CS4272-CZZR vs CS4272-DZZ
  • CS4272-CZZR vs CS4272-CZZ
  • CS4272-CZZR vs CS4271K-DZZR
  • CS4272-CZZR vs CS4271K-DZZ
  • CS4272-CZZR vs CS4271K-CZZR
  • CS4272-CZZR vs CS4271K-CZZ
  • CS4272-CZZR vs CS4271-DZZR
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you