Packaging
Tray
Tape & Reel (TR)
Status
Not For New Designs
Active
Data Interface
Serial
I2C
Number of ADCs / DACs
2 / 3
1 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 110
91 / 94
Voltage - Supply, Analog
2.97V ~ 5.25V
1.8V
Voltage - Supply, Digital
2.97V ~ 5.25V
1.8V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-QFN
63-UFBGA, WLCSP
Supplier Device Package
48-QFN-EP (6x6)
63-WLCSP (3.39x2.97)