CS47L24-CWZR
CS47L24-CWZR
Active
Description:  SMART CODEC W DUAL CORE DSP FOR
Manufacturer:  Cirrus Logic
History Price: $11.69000
In Stock: 34000
CS47L24-CWZR Specification
Specification
Part No
CS47L24-CWZR
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Data Interface
I2C
Resolution (Bits)
-
Number of ADCs / DACs
1 / 2
Sigma Delta
-
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
91 / 94
Voltage - Supply, Analog
1.8V
Voltage - Supply, Digital
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
63-UFBGA, WLCSP
Supplier Device Package
63-WLCSP (3.39x2.97)
CS47L24-CWZR PDF Datasheet
CS47L24-CWZR Related Parts
CS4202-JQZ
CS4202-JQZ
Cirrus Logic
IC AUDIO CODEC 97 48TQFP
CS4202-JQZR
CS4202-JQZR
Cirrus Logic
IC CODEC AUDIO '97 48-TQFP
CS4205-KQ
CS4205-KQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS4205-KQZ
CS4205-KQZ
Cirrus Logic
IC CODEC AC97 I2S 48-LQFP
CS4205-KQZR
CS4205-KQZR
Cirrus Logic
IC AUDIO CODEC AC97 I2S 48LQFP
CS4207-CNZ
CS4207-CNZ
Cirrus Logic
IC CODEC AUD HDPN AMP COMM 48QFN
CS4207-DNZ
CS4207-DNZ
Cirrus Logic
IC CODEC AUD HDPN AMP AUTO 48QFN
CS4221-KS
CS4221-KS
Cirrus Logic
24-BIT STEREO AUDIO CODEC
CS4223-BS
CS4223-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4223-KS
CS4223-KS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4224-BS
CS4224-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4227-KQ
CS4227-KQ
Cirrus Logic
SIX CHANNEL, 20-BIT CODEC
CS47L24-CWZR Description
The Cirrus Logic CS47L24-CWZR is a highly integrated audio codec designed for mobile and portable applications, providing high-quality audio processing capabilities. This device is particularly well-suited for smartphones, tablets, and other consumer electronics that require efficient audio performance and low power consumption. The CS47L24-CWZR is known for its advanced features, including support for various audio formats and high-resolution audio playback.

## Key Specifications:

1. Type: Audio Codec
2. Package: The CS47L24-CWZR is available in a compact 32-pin WLCSP (Wafer Level Chip Scale Package), which allows for space-efficient designs in portable devices.
3. Supply Voltage: The device operates with a supply voltage range of 1.8V to 3.6V, making it compatible with a variety of battery-powered applications.
4. Audio Sampling Rates: Supports audio sampling rates up to 192 kHz, enabling high-fidelity audio playback and recording.
5. Bit Depth: The codec supports up to 24-bit audio resolution, ensuring high-quality sound reproduction.
6. Integrated DACs and ADCs:
- Digital-to-Analog Converters (DACs): The CS47L24 includes multiple DACs for stereo audio playback, providing high-quality sound output.
- Analog-to-Digital Converters (ADCs): It features ADCs for capturing audio input, suitable for voice recording and other audio applications.
7. Signal-to-Noise Ratio (SNR): The device boasts a high SNR of up to 100 dB, which contributes to clear and detailed audio playback.
8. Total Harmonic Distortion (THD): The THD is typically less than 0.01%, ensuring minimal distortion in audio output.
9. Integrated Amplifiers: The CS47L24 includes headphone amplifiers and speaker amplifiers, allowing for direct connection to audio output devices without the need for additional components.

## Features:

- Low Power Consumption: The CS47L24-CWZR is designed for low power operation, making it ideal for battery-powered devices. It includes various power-saving modes to extend battery life during playback and recording.
- Flexible Audio Processing: The codec supports various audio processing features, including digital filtering, equalization, and dynamic range control, allowing for customization of audio output to suit different applications.
- Multiple Audio Interfaces: The device supports various audio interfaces, including I2S and PCM, enabling easy integration with digital signal processors (DSPs) and microcontrollers.
- Integrated Digital Signal Processing (DSP): The built-in DSP capabilities allow for advanced audio processing tasks, such as noise cancellation and audio enhancement, improving the overall listening experience.
- Support for Voice Assistants: The CS47L24 is designed to work seamlessly with voice recognition systems, making it suitable for applications that require voice control and interaction.

## Applications:

The Cirrus Logic CS47L24-CWZR is suitable for a wide range of applications, including:

- Smartphones and Tablets: Used in mobile devices for high-quality audio playback and recording, enhancing the user experience for music, videos, and calls.
- Wearable Devices: Ideal for smartwatches and fitness trackers that require efficient audio processing and low power consumption.
- Consumer Electronics: Employed in various consumer audio products, including Bluetooth speakers, soundbars, and home theater systems.
- Voice-Activated Devices: Suitable for smart home devices and voice assistants, providing clear audio input and output for voice recognition and interaction.
- Gaming Devices: Used in gaming consoles and handheld gaming devices to deliver immersive audio experiences.

## Conclusion:

The Cirrus Logic CS47L24-CWZR is a versatile and high-performance audio codec that meets the demands of modern audio applications. With its advanced features, low power consumption, and high-quality audio processing capabilities, it is an excellent choice for engineers and designers looking to implement effective audio solutions in mobile, consumer, and wearable devices. Its robust specifications and flexible design make it a reliable component for a wide range of electronic projects, ensuring an enhanced audio experience for users.
CS47L24-CWZR Compare Parts
  • CS47L24-CWZR vs CS47L52B-CNZR
  • CS47L24-CWZR vs CS47L15-CWZR
  • CS47L24-CWZR vs CS42L92-CWZR
  • CS47L24-CWZR vs CS42L73-CWZR
  • CS47L24-CWZR vs CS42L73-CRZR
  • CS47L24-CWZR vs CS42L73-CRZ
  • CS47L24-CWZR vs CS42L56-CNZ
  • CS47L24-CWZR vs CS42L55-DNZR
  • CS47L24-CWZR vs CS42L55-DNZ
  • CS47L24-CWZR vs CS42L55-CNZR
  • CS47L24-CWZR vs CS42L55-CNZ
  • CS47L24-CWZR vs CS42L52-CNZR
  • CS47L24-CWZR vs CS42L52-CNZ
  • CS47L24-CWZR vs CS42L51-DNZR
  • CS47L24-CWZR vs CS42L51-DNZ
  • CS47L24-CWZR vs CS42L51-CNZR
  • CS47L24-CWZR vs CS42L51-CNZ
  • CS47L24-CWZR vs CS4299-XQ
  • CS47L24-CWZR vs CS4299-JQZR
  • CS47L24-CWZR vs CS4299-JQZ
  • CS47L24-CWZR vs CS4299-BQZR
  • CS47L24-CWZR vs CS4299-BQZ
  • CS47L24-CWZR vs CS4297A-JQ
  • CS47L24-CWZR vs CS42888-DQZR
  • CS47L24-CWZR vs CS42888-DQZ
  • CS47L24-CWZR vs CS42888-CQZR
  • CS47L24-CWZR vs CS42888-CQZ
  • CS47L24-CWZR vs CS4272K-DZZR
  • CS47L24-CWZR vs CS4272K-DZZ
  • CS47L24-CWZR vs CS4272K-CZZR
  • CS47L24-CWZR vs CS4272K-CZZ
  • CS47L24-CWZR vs CS4272-DZZR
  • CS47L24-CWZR vs CS4272-DZZ
  • CS47L24-CWZR vs CS4272-CZZR
  • CS47L24-CWZR vs CS4272-CZZ
  • CS47L24-CWZR vs CS4271K-DZZR
  • CS47L24-CWZR vs CS4271K-DZZ
  • CS47L24-CWZR vs CS4271K-CZZR
  • CS47L24-CWZR vs CS4271K-CZZ
  • CS47L24-CWZR vs CS4271-DZZR
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you