Packaging
Bulk
Tape & Reel (TR)
Type
Stereo Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
98 / 100
Dynamic Range, ADCs / DACs (db) Typ
100 / 100
108 / 114
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
28-TSSOP