CS4221-KS
CS4221-KS
Active
Description:  24-BIT STEREO AUDIO CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4221-KS Datasheet
History Price: $4.00000
In Stock: 44400
CS4221-KS Specification
Specification
Part No
CS4221-KS
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Stereo Audio
Data Interface
Serial
Resolution (Bits)
24 b
Number of ADCs / DACs
2 / 2
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
100 / 100
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
CS4221-KS PDF Datasheet
CS4221-KS Related Parts
CS4202-JQZ
CS4202-JQZ
Cirrus Logic
IC AUDIO CODEC 97 48TQFP
CS4202-JQZR
CS4202-JQZR
Cirrus Logic
IC CODEC AUDIO '97 48-TQFP
CS4205-KQ
CS4205-KQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS4205-KQZ
CS4205-KQZ
Cirrus Logic
IC CODEC AC97 I2S 48-LQFP
CS4205-KQZR
CS4205-KQZR
Cirrus Logic
IC AUDIO CODEC AC97 I2S 48LQFP
CS4207-CNZ
CS4207-CNZ
Cirrus Logic
IC CODEC AUD HDPN AMP COMM 48QFN
CS4207-DNZ
CS4207-DNZ
Cirrus Logic
IC CODEC AUD HDPN AMP AUTO 48QFN
CS4223-BS
CS4223-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4223-KS
CS4223-KS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4224-BS
CS4224-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4227-KQ
CS4227-KQ
Cirrus Logic
SIX CHANNEL, 20-BIT CODEC
CS42324-CQZ
CS42324-CQZ
Cirrus Logic
IC CODEC STEREO AUDIO 48LQFP
CS4221-KS Description
# Detailed Overview of Cirrus Logic CS4221-KS

The Cirrus Logic CS4221-KS is a high-performance audio codec designed for professional and consumer audio applications. It features advanced digital audio processing capabilities, making it suitable for various multimedia devices, including computers, gaming consoles, and mobile devices. This codec offers excellent sound quality, low power consumption, and versatile connectivity options.

## Key Features

1. High-Quality Audio Processing:
- Supports 24-bit audio resolution, ensuring high fidelity in playback and recording.
- Offers sampling rates up to 192 kHz, allowing for high-definition audio experiences.

2. Integrated Digital Signal Processing (DSP):
- The built-in DSP provides features such as equalization, dynamic range control, and audio effects, enhancing overall audio quality.

3. Multiple Audio Interfaces:
- Supports various audio interfaces, including I²S, Left Justified, and PCM formats, providing flexibility for different system designs.

4. Low Power Consumption:
- Designed with power efficiency in mind, the CS4221-KS is suitable for battery-operated devices while maintaining high performance.

5. Integrated Analog-to-Digital (ADC) and Digital-to-Analog Converters (DAC):
- The device includes high-quality ADCs and DACs, ensuring superior audio quality for both input and output signals.

6. Flexible Configuration:
- Users can configure the codec through an I²C-compatible interface, allowing easy integration into varying system architectures.

7. Robust Signal-to-Noise Ratio (SNR):
- The CS4221-KS achieves an impressive SNR, contributing to cleaner and clearer audio reproduction.

## Specifications

Here are the detailed specifications of the Cirrus Logic CS4221-KS:

| Parameter | Specification |
|------------------------------------------------|-------------------------------------------|
| Audio Resolution | 24 bits |
| Max Sample Rate | Up to 192 kHz |
| Input Channels | 2 (Stereo) |
| Output Channels | 2 (Stereo) |
| ADC Dynamic Range | 100 dB (typical) |
| DAC Dynamic Range | 105 dB (typical) |
| Total Harmonic Distortion + Noise (THD+N)| 0.002% (typical at 1 kHz) |
| Microphone Input Impedance | 2 kΩ (nominal) |
| Power Supply Voltage | 3.3 V / 5 V |
| Operating Temperature Range | -40 °C to +85 °C |
| Package Type | 32-Pin LQFP |
| I²C Interface | Yes |
| Power Consumption | 50 mW (typical in operation) |
| Output Voltage Level | 2 Vrms (typical) |

## Functional Block Diagram

The functional block diagram of the CS4221-KS illustrates the internal architecture, highlighting the ADC, DAC, DSP, and various audio interfaces. This includes data paths for both analog and digital signals, showcasing the codec%27s comprehensive audio handling capabilities.

## Applications

The CS4221-KS is designed for a variety of applications, including but not limited to:

- Consumer Electronics: Used in smartphones, tablets, and laptops for high-quality audio playback and recording.
- Professional Audio Equipment: Ideal for mixing consoles, audio interfaces, and recording devices where superior audio quality is paramount.
- Gaming Devices: Enhances audio experiences in gaming consoles and PC gaming setups.
- Telecommunications: Utilized in VoIP systems and other communication devices requiring clear audio transmission.

## Conclusion

The Cirrus Logic CS4221-KS is a versatile and high-performance audio codec that meets the demanding needs of modern audio applications. With its robust specifications, integrated DSP capabilities, and energy-efficient design, it stands out as an excellent choice for both consumer and professional audio environments. Whether you%27re developing a new multimedia device or upgrading existing audio systems, the CS4221-KS offers the sound quality and flexibility required for an enhanced audio experience.
CS4221-KS Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received