CS4221-KS
CS4221-KS
Active
Description:  24-BIT STEREO AUDIO CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4221-KS Datasheet
History Price: $4.00000
In Stock: 44400
CS4221-KS vs CS42L92-CWZR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Stereo Audio
Audio
Data Interface
Serial
SLIMbus
Resolution (Bits)
24 b
32 b
Number of ADCs / DACs
2 / 2
4 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
99 / 127
Dynamic Range, ADCs / DACs (db) Typ
100 / 100
-
Voltage - Supply, Analog
4.75V ~ 5.25V
1.71V ~ 1.89V
Voltage - Supply, Digital
4.75V ~ 5.25V
1.71V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
104-UFBGA, WLCSP
Supplier Device Package
28-SSOP
104-WLCSP (4.78x3.47)