CS4221-KS
CS4221-KS
Active
Description:  24-BIT STEREO AUDIO CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4221-KS Datasheet
History Price: $4.00000
In Stock: 44400
CS4221-KS vs CS47L15-CWZR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Stereo Audio
Audio
Data Interface
Serial
SPI
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
3 / 3
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
100 / 100
-
Voltage - Supply, Analog
4.75V ~ 5.25V
1.71V ~ 1.89V
Voltage - Supply, Digital
4.75V ~ 5.25V
1.14V ~ 1.26V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
70-UFBGA, WLCSP
Supplier Device Package
28-SSOP
70-WLCSP (3.01x3.51)