Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4222-DSZR
CS4222-DSZR
Active
Audio Special Purpose
Description:
20-BIT STEREO AUDIO CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4222-DSZR Datasheet
History Price: $6.58000
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4222-DSZR vs CS44800-CQZ
Part No
CS4222-DSZR
CS44800-CQZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Fully Integrated Processor
Applications
-
Pre-Amplifier
Number of Channels
-
8
Interface
-
I2C, SPI
Voltage - Supply
-
2.5V ~ 5V
Operating Temperature
-
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
Class D
Mounting Type
-
Surface Mount
Package / Case
-
64-LQFP
Supplier Device Package
-
64-LQFP (10x10)