CS44800-CQZ
CS44800-CQZ
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS44800-CQZ Datasheet
History Price: $5.25000
In Stock: 2000
CS44800-CQZ Specification
Specification
Part No
CS44800-CQZ
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
8
Interface
I2C, SPI
Voltage - Supply
2.5V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Specifications
Class D
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
CS44800-CQZ PDF Datasheet
CS44800-CQZ Related Parts
CS4216-KL
CS4216-KL
Cirrus Logic
16-BIT STEREO AUDIO CODEC
CS4220-KSR
CS4220-KSR
Cirrus Logic
24-BIT STEREO AUDIO CODEC
CS4222-BS
CS4222-BS
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4222-DS
CS4222-DS
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4222-DSZ
CS4222-DSZ
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4222-DSZR
CS4222-DSZR
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4223-KSR
CS4223-KSR
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4225-BL
CS4225-BL
Cirrus Logic
DIGITAL AUDIO CONVERSION SYSTEM
CS4226-BQ
CS4226-BQ
Cirrus Logic
CS4226 - SURROUND SOUND CODEC
CS4226-BQZ
CS4226-BQZ
Cirrus Logic
CS4226 - SURROUND SOUND CODEC
CS4226-KQZ
CS4226-KQZ
Cirrus Logic
CS4226 - SURROUND SOUND CODEC
CS4236B-JQ
CS4236B-JQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS44800-CQZ Compare Parts
  • CS44800-CQZ vs CS4630-CM
  • CS44800-CQZ vs CS4614-CM
  • CS44800-CQZ vs CS44800-CQZR/B
  • CS44800-CQZ vs CS44800-CQZR
  • CS44800-CQZ vs CS44800-CQZ/B
  • CS44800-CQZ vs CS44600-CQZ
  • CS44800-CQZ vs CS4297A-JQR
  • CS44800-CQZ vs CS4297-JQ
  • CS44800-CQZ vs CS4281-CQZ
  • CS44800-CQZ vs CS4280-CQ
  • CS44800-CQZ vs CS4280-CM
  • CS44800-CQZ vs CS4236B-JQ
  • CS44800-CQZ vs CS4226-KQZ
  • CS44800-CQZ vs CS4226-BQZ
  • CS44800-CQZ vs CS4226-BQ
  • CS44800-CQZ vs CS4225-BL
  • CS44800-CQZ vs CS4223-KSR
  • CS44800-CQZ vs CS4222-DSZR
  • CS44800-CQZ vs CS4222-DSZ
  • CS44800-CQZ vs CS4222-DS
  • CS44800-CQZ vs CS4222-BS
  • CS44800-CQZ vs CS4220-KSR
  • CS44800-CQZ vs CS4216-KL
  • CS44800-CQZ vs CS44600-CQZR
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé