Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4226-KQZ
CS4226-KQZ
Active
Audio Special Purpose
Description:
CS4226 - SURROUND SOUND CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4226-KQZ Datasheet
History Price: $13.97000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4226-KQZ vs CS44600-CQZ
Part No
CS4226-KQZ
CS44600-CQZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Not For New Designs
Function
Volume Control
Fully Integrated Processor
Applications
Automotive Audio
Pre-Amplifier
Number of Channels
6
6
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
4.75V ~ 5.25V
2.5V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
Class D
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
64-LQFP
Supplier Device Package
44-TQFP (10x10)
64-LQFP (10x10)