CS4226-KQZ
CS4226-KQZ
Active
Description:  CS4226 - SURROUND SOUND CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4226-KQZ Datasheet
History Price: $13.97000
In Stock: 4400
CS4226-KQZ Specification
Specification
Part No
CS4226-KQZ
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Volume Control
Applications
Automotive Audio
Number of Channels
6
Interface
I2C, SPI
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-TQFP (10x10)
CS4226-KQZ PDF Datasheet
CS4226-KQZ Related Parts
CS4216-KL
CS4216-KL
Cirrus Logic
16-BIT STEREO AUDIO CODEC
CS4220-KSR
CS4220-KSR
Cirrus Logic
24-BIT STEREO AUDIO CODEC
CS4222-BS
CS4222-BS
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4222-DS
CS4222-DS
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4222-DSZ
CS4222-DSZ
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4222-DSZR
CS4222-DSZR
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4223-KSR
CS4223-KSR
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4225-BL
CS4225-BL
Cirrus Logic
DIGITAL AUDIO CONVERSION SYSTEM
CS4226-BQ
CS4226-BQ
Cirrus Logic
CS4226 - SURROUND SOUND CODEC
CS4226-BQZ
CS4226-BQZ
Cirrus Logic
CS4226 - SURROUND SOUND CODEC
CS4236B-JQ
CS4236B-JQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS4280-CM
CS4280-CM
Cirrus Logic
CRYSTALCLEAR PCI AUDIO INTERFACE
CS4226-KQZ Description
The Cirrus Logic CS4226-KQZ is a high-performance audio codec designed for various applications, including consumer electronics, professional audio equipment, and mobile devices. This device is particularly known for its high-quality audio processing capabilities, making it suitable for both playback and recording applications.

## Key Features

1. High-Quality Audio Processing: The CS4226-KQZ supports high-resolution audio formats, allowing for playback and recording of audio at sample rates up to 192 kHz with 24-bit resolution. This ensures that the audio quality is maintained at a professional level.

2. Integrated DAC and ADC: The codec features integrated Digital-to-Analog Converters (DACs) and Analog-to-Digital Converters (ADCs), which facilitate seamless audio conversion. The DACs provide high-quality audio output, while the ADCs ensure accurate audio input.

3. Low Power Consumption: Designed with power efficiency in mind, the CS4226-KQZ operates at low power levels, making it ideal for battery-operated devices. This feature is particularly beneficial for portable audio applications.

4. Flexible Audio Interface: The codec supports various audio interfaces, including I2S and PCM, allowing for easy integration into different systems. This flexibility makes it suitable for a wide range of applications.

5. Built-in Digital Signal Processing (DSP): The CS4226-KQZ includes built-in DSP capabilities, enabling advanced audio processing features such as equalization, dynamic range control, and audio effects. This enhances the overall audio experience.

6. Multiple Input and Output Channels: The codec supports multiple input and output channels, allowing for complex audio routing and mixing. This is particularly useful in professional audio applications where multiple audio sources need to be managed.

## Specifications

- Audio Performance:
- Sample Rate: Up to 192 kHz
- Bit Depth: 24-bit
- Dynamic Range: Typically around 100 dB (A-weighted)
- Total Harmonic Distortion (THD): Typically less than 0.01%

- Input/Output Configuration:
- Number of DAC Channels: 2
- Number of ADC Channels: 2
- Output Configuration: Differential outputs for improved noise performance

- Power Supply:
- Operating Voltage: Typically 3.3V
- Power Consumption: Low power operation, suitable for portable applications

- Interface:
- Digital Audio Interface: I2S, PCM
- Control Interface: I2C or SPI for configuration and control

- Package:
- Package Type: QFN (Quad Flat No-lead)
- Package Size: 32-pin, suitable for compact designs

## Applications

The Cirrus Logic CS4226-KQZ is widely used in various applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players for high-quality audio playback and recording.
- Professional Audio Equipment: Ideal for mixing consoles, audio interfaces, and recording devices where high fidelity is crucial.
- Home Theater Systems: Enhances audio quality in home entertainment systems, providing immersive sound experiences.

## Conclusion

The Cirrus Logic CS4226-KQZ is a versatile and high-performance audio codec that meets the demands of modern audio applications. With its advanced features, low power consumption, and high-quality audio processing capabilities, it is an excellent choice for both consumer and professional audio products. Whether used in portable devices or high-end audio equipment, the CS4226-KQZ delivers exceptional audio performance, making it a preferred choice among audio engineers and designers.
CS4226-KQZ Compare Parts
  • CS4226-KQZ vs CS4630-CM
  • CS4226-KQZ vs CS4614-CM
  • CS4226-KQZ vs CS44800-CQZR/B
  • CS4226-KQZ vs CS44800-CQZR
  • CS4226-KQZ vs CS44800-CQZ/B
  • CS4226-KQZ vs CS44800-CQZ
  • CS4226-KQZ vs CS44600-CQZ
  • CS4226-KQZ vs CS4297A-JQR
  • CS4226-KQZ vs CS4297-JQ
  • CS4226-KQZ vs CS4281-CQZ
  • CS4226-KQZ vs CS4280-CQ
  • CS4226-KQZ vs CS4280-CM
  • CS4226-KQZ vs CS4236B-JQ
  • CS4226-KQZ vs CS4226-BQZ
  • CS4226-KQZ vs CS4226-BQ
  • CS4226-KQZ vs CS4225-BL
  • CS4226-KQZ vs CS4223-KSR
  • CS4226-KQZ vs CS4222-DSZR
  • CS4226-KQZ vs CS4222-DSZ
  • CS4226-KQZ vs CS4222-DS
  • CS4226-KQZ vs CS4222-BS
  • CS4226-KQZ vs CS4220-KSR
  • CS4226-KQZ vs CS4216-KL
  • CS4226-KQZ vs CS44600-CQZR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé