Packaging
Tube
Tape & Reel (TR)
Data Interface
PCM
SLIMbus
Resolution (Bits)
24 b
32 b
Number of ADCs / DACs
2 / 2
4 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
99 / 127
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
-
Voltage - Supply, Analog
4.75V ~ 5.25V
1.71V ~ 1.89V
Voltage - Supply, Digital
3.1V ~ 5.25V
1.71V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
104-UFBGA, WLCSP
Supplier Device Package
28-TSSOP
104-WLCSP (4.78x3.47)