CS4272-CZZ
CS4272-CZZ
Obsolete
Description:  IC CODEC AUD 24BIT 114DB 28TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4272-CZZ Datasheet
History Price: $11.42000
In Stock: 10800
CS4272-CZZ Specification
Specification
Part No
CS4272-CZZ
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Stereo Audio
Data Interface
PCM
Resolution (Bits)
24 b
Number of ADCs / DACs
2 / 2
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CS4272-CZZ PDF Datasheet
CS4272-CZZ Related Parts
CS4202-JQZ
CS4202-JQZ
Cirrus Logic
IC AUDIO CODEC 97 48TQFP
CS4202-JQZR
CS4202-JQZR
Cirrus Logic
IC CODEC AUDIO '97 48-TQFP
CS4205-KQ
CS4205-KQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS4205-KQZ
CS4205-KQZ
Cirrus Logic
IC CODEC AC97 I2S 48-LQFP
CS4205-KQZR
CS4205-KQZR
Cirrus Logic
IC AUDIO CODEC AC97 I2S 48LQFP
CS4207-CNZ
CS4207-CNZ
Cirrus Logic
IC CODEC AUD HDPN AMP COMM 48QFN
CS4207-DNZ
CS4207-DNZ
Cirrus Logic
IC CODEC AUD HDPN AMP AUTO 48QFN
CS4221-KS
CS4221-KS
Cirrus Logic
24-BIT STEREO AUDIO CODEC
CS4223-BS
CS4223-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4223-KS
CS4223-KS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4224-BS
CS4224-BS
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4227-KQ
CS4227-KQ
Cirrus Logic
SIX CHANNEL, 20-BIT CODEC
CS4272-CZZ Description
The Cirrus Logic CS4272-CZZ is a high-performance audio codec designed for a variety of applications, including consumer electronics, professional audio equipment, and automotive systems. This codec is known for its advanced features, exceptional audio quality, and flexibility, making it suitable for a wide range of audio processing tasks. Below is a detailed overview of the CS4272-CZZ, including its specifications and features.

## Overview

The CS4272-CZZ is a dual-channel audio codec that integrates both analog and digital audio processing capabilities. It is engineered to deliver high-quality audio performance while maintaining low power consumption, making it ideal for portable and embedded applications. The codec features multiple functionalities, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various audio processing features.

## Key Features

1. High-Performance Audio Processing:
- The CS4272-CZZ features high-performance DACs and ADCs, providing excellent audio fidelity with a dynamic range of up to 100 dB.
- Supports sample rates up to 192 kHz, allowing for high-resolution audio playback and recording.
- Low total harmonic distortion (THD) ensures clean and accurate audio reproduction.

2. Dual-Channel Support:
- The codec supports dual-channel audio input and output, making it suitable for stereo audio applications.
- Configurable input and output channels for flexible audio routing.

3. Integrated Components:
- Built-in headphone driver with adjustable output levels for direct connection to headphones.
- Integrated microphone preamplifiers with programmable gain settings for optimal microphone performance.

4. Power Management:
- Designed for low power consumption, making it ideal for battery-operated devices.
- Multiple power-saving modes to extend battery life during operation.
- Supports power management features to optimize performance based on usage scenarios.

5. Audio Interfaces:
- I2S and PCM digital audio interfaces for seamless integration with digital audio sources.
- Supports various audio formats, including stereo and mono configurations.

6. Control Interface:
- I2C control interface for easy configuration and control of codec settings.
- Programmable registers for customizing audio processing parameters, including volume control, gain settings, and audio effects.

7. Advanced Audio Features:
- Integrated digital signal processing (DSP) capabilities for advanced audio effects such as equalization, dynamic range compression, and reverb.
- Support for audio standards such as AC%2797 and HD Audio, ensuring compatibility with a wide range of audio systems.

## Specifications

- Package Type: 28-pin TSSOP (Thin Shrink Small Outline Package)
- Supply Voltage: 3.3V ± 10%
- Operating Temperature Range: -40°C to +85°C
- Audio Performance:
- DAC Dynamic Range: 100 dB (A-weighted)
- ADC Dynamic Range: 100 dB (A-weighted)
- THD+N: < 0.01% (typical)
- Sampling Rates: 8 kHz to 192 kHz
- Input/Output Configuration:
- Dual-channel stereo input and output
- Supports single-ended and differential input configurations
- Microphone Input: Supports electret and dynamic microphones with programmable gain
- Headphone Output: Integrated headphone driver with adjustable gain and output impedance

## Applications

The CS4272-CZZ is suitable for a variety of applications, including:

- Consumer electronics (smartphones, tablets, and laptops)
- Professional audio equipment (mixing consoles, audio interfaces, and recording devices)
- Automotive audio systems (in-car entertainment and navigation systems)
- Embedded systems requiring high-quality audio processing

## Conclusion

The Cirrus Logic CS4272-CZZ is a versatile and efficient audio codec that combines high-performance audio processing with low power consumption. Its comprehensive feature set, including dual-channel support and advanced audio processing capabilities, makes it an excellent choice for a wide range of audio applications. With its ability to deliver high-quality audio while maintaining energy efficiency, the CS4272-CZZ stands out as a reliable solution for modern audio needs, catering to both consumer and professional markets.
CS4272-CZZ Compare Parts
  • CS4272-CZZ vs CS47L52B-CNZR
  • CS4272-CZZ vs CS47L24-CWZR
  • CS4272-CZZ vs CS47L15-CWZR
  • CS4272-CZZ vs CS42L92-CWZR
  • CS4272-CZZ vs CS42L73-CWZR
  • CS4272-CZZ vs CS42L73-CRZR
  • CS4272-CZZ vs CS42L73-CRZ
  • CS4272-CZZ vs CS42L56-CNZ
  • CS4272-CZZ vs CS42L55-DNZR
  • CS4272-CZZ vs CS42L55-DNZ
  • CS4272-CZZ vs CS42L55-CNZR
  • CS4272-CZZ vs CS42L55-CNZ
  • CS4272-CZZ vs CS42L52-CNZR
  • CS4272-CZZ vs CS42L52-CNZ
  • CS4272-CZZ vs CS42L51-DNZR
  • CS4272-CZZ vs CS42L51-DNZ
  • CS4272-CZZ vs CS42L51-CNZR
  • CS4272-CZZ vs CS42L51-CNZ
  • CS4272-CZZ vs CS4299-XQ
  • CS4272-CZZ vs CS4299-JQZR
  • CS4272-CZZ vs CS4299-JQZ
  • CS4272-CZZ vs CS4299-BQZR
  • CS4272-CZZ vs CS4299-BQZ
  • CS4272-CZZ vs CS4297A-JQ
  • CS4272-CZZ vs CS42888-DQZR
  • CS4272-CZZ vs CS42888-DQZ
  • CS4272-CZZ vs CS42888-CQZR
  • CS4272-CZZ vs CS42888-CQZ
  • CS4272-CZZ vs CS4272K-DZZR
  • CS4272-CZZ vs CS4272K-DZZ
  • CS4272-CZZ vs CS4272K-CZZR
  • CS4272-CZZ vs CS4272K-CZZ
  • CS4272-CZZ vs CS4272-DZZR
  • CS4272-CZZ vs CS4272-DZZ
  • CS4272-CZZ vs CS4272-CZZR
  • CS4272-CZZ vs CS4271K-DZZR
  • CS4272-CZZ vs CS4271K-DZZ
  • CS4272-CZZ vs CS4271K-CZZR
  • CS4272-CZZ vs CS4271K-CZZ
  • CS4272-CZZ vs CS4271-DZZR
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you