CS4272-CZZ
CS4272-CZZ
Obsolete
Description:  IC CODEC AUD 24BIT 114DB 28TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4272-CZZ Datasheet
History Price: $11.42000
In Stock: 10800
CS4272-CZZ vs CS47L52B-CNZR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
Stereo Audio
-
Data Interface
PCM
-
Resolution (Bits)
24 b
-
Number of ADCs / DACs
2 / 2
-
Sigma Delta
Yes
-
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
-
Voltage - Supply, Analog
4.75V ~ 5.25V
-
Voltage - Supply, Digital
3.1V ~ 5.25V
-
Operating Temperature
-10 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
28-TSSOP
-