Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4297-JQ
CS4297-JQ
Active
Audio Special Purpose
Description:
CRYSTALCLEAR AUDIO CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4297-JQ Datasheet
History Price: $2.28000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4297-JQ vs CS44600-CQZR
Part No
CS4297-JQ
CS44600-CQZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Modulator
Fully Integrated Processor
Applications
Audio Systems
Pre-Amplifier
Number of Channels
2
6
Interface
Analog, Serial
I2C, SPI
Voltage - Supply
3.135V ~ 3.465V, 4.75V ~ 5.25V
2.5V ~ 5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
Class D
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
64-LQFP
Supplier Device Package
48-TQFP (7x7)
64-LQFP