CS4297-JQ
CS4297-JQ
Active
Description:  CRYSTALCLEAR AUDIO CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4297-JQ Datasheet
History Price: $2.28000
In Stock: 36400
CS4297-JQ Specification
Specification
Part No
CS4297-JQ
Category
Audio Special Purpose
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Modulator
Applications
Audio Systems
Number of Channels
2
Interface
Analog, Serial
Voltage - Supply
3.135V ~ 3.465V, 4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-TQFP (7x7)
CS4297-JQ PDF Datasheet
CS4297-JQ Related Parts
CS4216-KL
CS4216-KL
Cirrus Logic
16-BIT STEREO AUDIO CODEC
CS4220-KSR
CS4220-KSR
Cirrus Logic
24-BIT STEREO AUDIO CODEC
CS4222-BS
CS4222-BS
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4222-DS
CS4222-DS
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4222-DSZ
CS4222-DSZ
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4222-DSZR
CS4222-DSZR
Cirrus Logic
20-BIT STEREO AUDIO CODEC
CS4223-KSR
CS4223-KSR
Cirrus Logic
24-BIT 105 DB AUDIO CODEC
CS4225-BL
CS4225-BL
Cirrus Logic
DIGITAL AUDIO CONVERSION SYSTEM
CS4226-BQ
CS4226-BQ
Cirrus Logic
CS4226 - SURROUND SOUND CODEC
CS4226-BQZ
CS4226-BQZ
Cirrus Logic
CS4226 - SURROUND SOUND CODEC
CS4226-KQZ
CS4226-KQZ
Cirrus Logic
CS4226 - SURROUND SOUND CODEC
CS4236B-JQ
CS4236B-JQ
Cirrus Logic
CRYSTALCLEAR AUDIO CODEC
CS4297-JQ Description
The Cirrus Logic CS4297-JQ is a high-performance audio codec designed for various applications, including consumer electronics, professional audio equipment, and telecommunications. This device is part of Cirrus Logic%27s extensive family of audio codecs, which are known for their superior sound quality, low power consumption, and versatile features. The CS4297-JQ is particularly well-suited for applications that require high-fidelity audio processing and playback.

## Overview

The CS4297-JQ is a stereo audio codec that integrates both analog-to-digital (ADC) and digital-to-analog (DAC) conversion capabilities. It is designed to provide high-quality audio performance while maintaining low power consumption, making it ideal for portable and battery-operated devices. The codec supports various audio formats and sampling rates, allowing for flexibility in different audio applications.

## Key Specifications

1. Audio Performance:
- Dynamic Range: The CS4297-JQ features a dynamic range of up to 100 dB for both ADC and DAC, ensuring high-quality audio reproduction with minimal distortion.
- Total Harmonic Distortion (THD): The codec has a low THD of less than 0.01%, which contributes to its ability to deliver clear and accurate audio signals.

2. Sampling Rates:
- The CS4297-JQ supports a wide range of sampling rates, typically from 8 kHz to 192 kHz. This flexibility allows it to accommodate various audio formats and applications, from low-fidelity voice communication to high-resolution audio playback.

3. Bit Depth:
- The codec supports a bit depth of up to 24 bits, enabling high-resolution audio processing and playback. This feature is essential for applications that require detailed audio reproduction.

4. Input and Output Configuration:
- The CS4297-JQ includes multiple input and output options, such as:
- Analog Inputs: Supports differential and single-ended input configurations for connecting microphones and other audio sources.
- Analog Outputs: Provides stereo outputs for driving headphones, speakers, or other audio devices.
- Digital Audio Interface: The codec features a digital audio interface that supports I2S and PCM formats, allowing for easy integration with digital audio processors and microcontrollers.

5. Power Consumption:
- The CS4297-JQ is designed for low power consumption, making it suitable for battery-operated devices. Typical power consumption is around 50 mW during operation, with a low-power mode that significantly reduces power usage when the codec is not actively processing audio.

6. Package Type:
- The codec is available in a 28-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint for easy integration into printed circuit boards (PCBs).

7. Operating Voltage:
- The CS4297-JQ operates with a supply voltage range of 3.0V to 5.5V, allowing it to be used in a variety of electronic designs.

8. Integrated Features:
- The codec includes built-in features such as programmable gain amplifiers (PGAs) for input and output, digital volume control, and a headphone driver, which simplifies the design process and reduces the need for external components.

## Applications

The Cirrus Logic CS4297-JQ audio codec is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players for high-quality audio playback and recording.
- Professional Audio Equipment: Integrated into mixers, audio interfaces, and recording devices for professional sound applications.
- Telecommunications: Employed in VoIP phones, headsets, and other communication devices that require clear audio transmission and reception.
- Automotive Audio Systems: Utilized in car audio systems for high-fidelity sound reproduction and processing.

## Conclusion

In summary, the Cirrus Logic CS4297-JQ is a versatile and high-performance audio codec that offers a combination of excellent audio quality, low power consumption, and flexible features. Its ability to support a wide range of sampling rates and bit depths makes it suitable for various audio applications, from consumer electronics to professional audio equipment. With its integrated features and compact design, the CS4297-JQ is an ideal choice for engineers and designers looking to implement high-quality audio processing solutions in their products.
CS4297-JQ Compare Parts
  • CS4297-JQ vs CS4630-CM
  • CS4297-JQ vs CS4614-CM
  • CS4297-JQ vs CS44800-CQZR/B
  • CS4297-JQ vs CS44800-CQZR
  • CS4297-JQ vs CS44800-CQZ/B
  • CS4297-JQ vs CS44800-CQZ
  • CS4297-JQ vs CS44600-CQZ
  • CS4297-JQ vs CS4297A-JQR
  • CS4297-JQ vs CS4281-CQZ
  • CS4297-JQ vs CS4280-CQ
  • CS4297-JQ vs CS4280-CM
  • CS4297-JQ vs CS4236B-JQ
  • CS4297-JQ vs CS4226-KQZ
  • CS4297-JQ vs CS4226-BQZ
  • CS4297-JQ vs CS4226-BQ
  • CS4297-JQ vs CS4225-BL
  • CS4297-JQ vs CS4223-KSR
  • CS4297-JQ vs CS4222-DSZR
  • CS4297-JQ vs CS4222-DSZ
  • CS4297-JQ vs CS4222-DS
  • CS4297-JQ vs CS4222-BS
  • CS4297-JQ vs CS4220-KSR
  • CS4297-JQ vs CS4216-KL
  • CS4297-JQ vs CS44600-CQZR
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé