Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4297-JQ
CS4297-JQ
Active
Audio Special Purpose
Description:
CRYSTALCLEAR AUDIO CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4297-JQ Datasheet
History Price: $2.28000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4297-JQ vs CS4614-CM
Part No
CS4297-JQ
CS4614-CM
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Modulator
Audio Signal Processor
Applications
Audio Systems
Digital Audio Interfacing
Number of Channels
2
1
Interface
Analog, Serial
Serial
Voltage - Supply
3.135V ~ 3.465V, 4.75V ~ 5.25V
3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
100-BQFP
Supplier Device Package
48-TQFP (7x7)
100-MQFP (20x14)