Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4340-BS
CS4340-BS
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
STEREO DAC FOR DIGITAL AUDIO
Manufacturer:
Cirrus Logic
Datasheet:
CS4340-BS Datasheet
History Price: $2.75000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS4340-BS vs CS4382-KQZR/E
Part No
CS4340-BS
CS4382-KQZR/E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
Popguard
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
DAC, Audio
-
Number of Channels
2
8
Resolution (Bits)
24 b
-
Sampling Rate (Per Second)
96k
-
Data Interface
I2S
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
3.3V ~ 5V, 3.13V ~ 5.25V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-