CS4340-BS
CS4340-BS
Active
Description:  STEREO DAC FOR DIGITAL AUDIO
Manufacturer:  Cirrus Logic
Datasheet:   CS4340-BS Datasheet
History Price: $2.75000
In Stock: 12800
CS4340-BS Specification
Specification
Part No
CS4340-BS
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Series
Popguard
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DAC, Audio
Number of Channels
2
Resolution (Bits)
24 b
Sampling Rate (Per Second)
96k
Data Interface
I2S
Voltage Supply Source
Single Supply
Voltage - Supply
3.3V ~ 5V, 3.13V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CS4340-BS PDF Datasheet
CS4340-BS Related Parts
CS43122-KSZ
CS43122-KSZ
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 28SOIC
CS43122-KSZR
CS43122-KSZR
Cirrus Logic
IC DAC/AUDIO 24BIT 192K 28SOIC
CS43130-CNZR
CS43130-CNZR
Cirrus Logic
IC DAC W/HP DRIVER 40QFN6Z
CS43130-CWZR
CS43130-CWZR
Cirrus Logic
IC DAC W/HP DRIVER 40QFN5Z
CS4334-DS
CS4334-DS
Cirrus Logic
8-PIN, 24-BIT, 96 KHZ STEREO DAC
CS4334-KS
CS4334-KS
Cirrus Logic
8-PIN, 24-BIT, 96 KHZ STEREO DAC
CS4338-BS
CS4338-BS
Cirrus Logic
8-PIN, 16-BIT, 96 KHZ STEREO DAC
CS4340-CZZ
CS4340-CZZ
Cirrus Logic
IC DAC/AUDIO 24BIT 96K 16TSSOP
CS4340-DSZ
CS4340-DSZ
Cirrus Logic
IC DAC/AUDIO 24BIT 96K 16SOIC
CS4340-KS
CS4340-KS
Cirrus Logic
STEREO DAC FOR DIGITAL AUDIO
CS4340-KSZ
CS4340-KSZ
Cirrus Logic
IC DAC/AUDIO 24BIT 96K 16SOIC
CS4340-KSZR
CS4340-KSZR
Cirrus Logic
IC DAC/AUDIO 24BIT 96K 16SOIC
CS4340-BS Compare Parts
  • CS4340-BS vs CS43L36-CWZR
  • CS4340-BS vs CS43L36-CNZR
  • CS4340-BS vs CS43L36-CNZ
  • CS4340-BS vs CS43L22-CNZR
  • CS4340-BS vs CS43L22-CNZ
  • CS4340-BS vs CS43L21-CNZR
  • CS4340-BS vs CS43L21-CNZ
  • CS4340-BS vs CS4399-CNZR
  • CS4340-BS vs CS4399-CNZ
  • CS4340-BS vs CS4398K-CZZR
  • CS4340-BS vs CS4398K-CZZ
  • CS4340-BS vs CS4398-CZZR
  • CS4340-BS vs CS4398-CZZ
  • CS4340-BS vs CS4397-KSZR
  • CS4340-BS vs CS4397-KSZ
  • CS4340-BS vs CS4396-KSZ
  • CS4340-BS vs CS4396-KS
  • CS4340-BS vs CS4392K-KZZR
  • CS4340-BS vs CS4392K-KZZ
  • CS4340-BS vs CS4392-KZZR
  • CS4340-BS vs CS4392-KZZ
  • CS4340-BS vs CS4392-KZ
  • CS4340-BS vs CS4392-KS
  • CS4340-BS vs CS4391A-KZZR
  • CS4340-BS vs CS4391A-KZZ
  • CS4340-BS vs CS4391A-KZZ
  • CS4340-BS vs CS4391A-KS
  • CS4340-BS vs CS4385A-DQZR
  • CS4340-BS vs CS4385A-DQZ
  • CS4340-BS vs CS4385-DQZR
  • CS4340-BS vs CS4385-DQZ
  • CS4340-BS vs CS4385-CQZR
  • CS4340-BS vs CS4385-CQZ
  • CS4340-BS vs CS4384-CQZR
  • CS4340-BS vs CS4384-CQZ
  • CS4340-BS vs CS4382A-DQZR
  • CS4340-BS vs CS4382A-DQZ
  • CS4340-BS vs CS4382A-CQZR
  • CS4340-BS vs CS4382A-CQZ
  • CS4340-BS vs CS4382-KQZR/E
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything